Georg Fischer Piping Systems Ltd Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| 22.5° Elbow (SxS) Schedule 80 Harvel® PVC - Fiberglass Wrapped | |
| 45° Elbow (FPTxFPT) Schedule 80 Harvel® PVC | |
| 45° Elbow (SxS) Schedule 80 Harvel® PVC - Fiberglass Wrapped | |
| 45° Wye (SxSxS) Schedule 80 Harvel ® PVC | |
| 90° Elbow (FPTxFPT) Schedule 80 Harvel® PVC | |
| 90° Elbow (SxS) Schedule 80 Harvel® PVC - Fiberglass Wrapped | |
| 90° Ell (S x FPT) | |
| 90° Ell (S x S) | |
| 90° Low Point Drain/High Point Vent Tee PVC 80 x PVC 80 | |
| Actuated Valve Box, PVC x PVC | |
| Adaptor | |
| Cap (FPT) Schedule 80 Harvel® PVC | |
| Cap (S) Schedule 80 Harvel® PVC | |
| Coupling | |
| Flange adapter set gunmetal | |
| Flange/Union Box, PVC | |
| Flush Style Reducer Bushing (SPGxFPT) Schedule 80 Harvel ® PVC | |
| Flush Style Reducer Bushing (SPGxS) Schedule 80 Harvel ® PVC | |
| Installation set Topload TL 315 | |
| JRG Cap brass | |
| Manual Valve Box, PVC x PVC | |
| Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN10 Solid bolt | |
| Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN16 Solid bolt | |
| One Piece Flange (S) Schedule 80 Harvel ® PVC | |
| Pipe gauge set 1; 4 pipe gauges, 1 plug gauge | |
| Pipe gauge set 2; 3 pipe gauges, 1 plug gauge | |
| Pipe gauge set 3; 4 pipe gauges, 1 plug gauge | |
| Pipe gauge set 4; 4 pipe gauges, 1 plug gauge | |
| Plug (MPT) Schedule 80 Harvel® PVC | |
| Plug (SPG) Schedule 80 Harvel® PVC | |
| Reducer Coupling (FPTxFPT) Schedule 80 Harvel® PVC | |
| Reducer Coupling (SxS) Schedule 80 Harvel® PVC - Fiberglass Wrapped | |
| Reducer Coupling (SxS) Schedule 80 Harvel® PVC | |
| Termination, CPVC 80 | |
| Termination, PVC 80 | |
| Test Termination, CPVC 80 | |
| Test Termination, PVC 80 | |
| Union (FPTxFPT) Schedule 80 Harvel ® PVC | |
| Van Stone Flange (S) Schedule 80 Harvel® PVC | |
| Van Stone Flange (SPG) Schedule 80 Harvel® PVC |
| << Prev | Next >> |