Socket with internal and external threads, ISO/EN M4, made from galvanized steel and not suitable for drinking water installations. The part measures 35 mm in height, 63 mm in length, and 44 mm in diameter. Hexagonal steel body, no bead features. All variants in the series have a 10 mm thread size and are marked with the catalog code 770529108 in the 1 1/2 inch size variant.
Socket, internal and external thread, ISO/EN M4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770529108 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |