Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 775458055

Description
for steel pipe
Request a Quote
Description
for steel pipe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PRIMOFIT cap fittings for steel pipe, made of galvanized steel with an FKM seal, are available in 1 1/2 inch size with an outside diameter of 75 mm, a length of 55 mm, and a maximum wall thickness range of 32 to 38 mm, weighing 0.508 kg.

Datasheet Summary
Powered by GS/AI

PRIMOFIT cap fittings for steel pipe, made of galvanized steel with an FKM seal, are available in 1 1/2 inch size with an outside diameter of 75 mm, a length of 55 mm, and a maximum wall thickness range of 32 to 38 mm, weighing 0.508 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 775458055 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
775458055
Fittings - Caps-end-Caps 775458055
for steel pipe

for steel pipe

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 775458055
Product Name Fittings - Caps-end-Caps
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131967 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193131517 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Adapters-transitions - 158400142 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details
Fittings - Saddles - 193131533 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details