Union taper seat fitting, ISO/EN U11, with 3/8 inch thread size, black finish, and an inside hexagon for installation. Dimensions are 48 mm in length, 28 mm in thread engagement, 22 mm in nut width, 32 mm in socket depth, and 12 mm in end face thickness. Available until 31.12.2025 as a discontinued item.
Union taper seat, ISO/EN U11
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770340203 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |