Union, spherical seat/taper seat Bronze to Iron, ISO/EN U11, with thread size 1 1/2 inch (EN * 1 1/2), dimensions 770 mm × 342 mm × 208 mm, and corresponding s3 value of 54 mm. Not suitable for drinking water installation.
Union, spherical seat/taper seat Bronze to Iron, ISO/EN U11
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770342208 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |