Georg Fischer Piping Systems Ltd Fittings - Tees-Wyes-Crosses 775302050

Description
for steel pipe
Request a Quote
Description
for steel pipe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PRIMOFIT tee fitting for steel pipe, with a 3/8 inch nominal bore size, made of galvanized material, weighing 0.450 kg, with a body diameter of 45 mm, overall length of 110 mm, and a socket offset of 55 mm. The socket insertion depth range is 30 to 34 mm.

Datasheet Summary
Powered by GS/AI

PRIMOFIT tee fitting for steel pipe, with a 3/8 inch nominal bore size, made of galvanized material, weighing 0.450 kg, with a body diameter of 45 mm, overall length of 110 mm, and a socket offset of 55 mm. The socket insertion depth range is 30 to 34 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Tees-Wyes-Crosses - 775302050 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Tees-Wyes-Crosses
775302050
Fittings - Tees-Wyes-Crosses 775302050
for steel pipe

for steel pipe

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 775302050
Product Name Fittings - Tees-Wyes-Crosses
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132444 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193130472 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 158001056 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131523 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details