Georg Fischer Piping Systems Ltd Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| ecoFIT Backing Ring Steel ISO 7005 PN16 | |
| ecoFIT Backing Ring Steel JIS 16K | |
| ecoFIT End Cap PE100 SDR9 | |
| ecoFIT Reducer Concentric Short Spigot PE100 SDR9 | |
| ecoFIT Reducer Eccentric Short Spigot PE100 SDR7.4 | |
| ecoFIT Reducer Eccentric Short Spigot PE100 SDR9 | |
| ecoFIT Segmented Bend 1.5D 60° PE100 SDR7.4 | |
| ecoFIT Segmented Bend 1.5D 60° PE100 SDR9 | |
| ecoFIT Segmented Bend 1.5D 90° PE100 SDR7.4 | |
| ecoFIT Segmented Bend 11.25° PE100 SDR9 | |
| ecoFIT Segmented Cross Tee Equal PE100 SDR7.4 | |
| ecoFIT Stub Flange Long Spigot PE100 SDR7.4 | |
| ecoFIT Stub Flange Short Spigot PE100 SDR7.4 | |
| ecoFIT Stub Flange Short Spigot PE100 SDR9 | |
| ecoFIT Sweep Bend 22.5° PE100 SDR9 | |
| TP Nut PVC-U | |
| TP Plain threaded union R PVC-U | |
| TP Tank connector R PP | |
| TP Threaded adaptor G PVC-U Inch BS | |
| TP Threaded adaptor GAS PVC-U 3 diameters | |
| TP Threaded adaptor R PVC-U 2 diameters | |
| TP Threaded adaptor R PVC-U Inch BS 2 diameters | |
| TP Threaded adaptor R PVC-U Inch BS 3 diameters | |
| TP Threaded adaptor Rp PVC-U | |
| TP Threaded Bar | |
| TP Threaded union G with o-ring PVC-U | |
| TP Union bush G PVC-U | |
| TP Union bush PVC-U Inch BS | |
| TP Union bush PVC-U | |
| TP Union end PVC-U Inch BS | |
| TP Union end PVC-U | |
| TP Union end Rp PVC-U | |
| TP Union PVC-U/brass threaded R | |
| TP Union PVC-U/brass threaded Rp | |
| TP Union with o-ring PVC-U Inch BS | |
| TP Union with o-ring PVC-U metric |
| << Prev | Next >> |