Union end flat seat, equal fitting with Rp G 1 1/4 thread size, featuring a hexagon shape, 31.0 mm outer diameter, 56.3 mm length, and 52.4 mm bore diameter. The part is designed for pipeline connections and is available in black galvanized finish. This specific variant is identified by code 770 372 107 and has a maximum quantity of 70 units per pack.
Union end flat seat, equal
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770372107 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |