Union with spherical seat/taper seat, bronze to iron, conforming to ISO/EN U11, in black finish, with a G 2 3/4 inch thread size, dimensions a=78 mm, z1=32 mm, s1=66 mm, s2=90 mm, s3=66 mm. Not suitable for drinking water installation.
Union, spherical seat/taper seat Bronze to Iron, ISO/EN U11
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770342109 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |