PRIMOFIT coupling short galvanised for PE/PE-Xa pipe to steel pipe, with insert stiffener, compliant with EN 1555-2. Package dimensions for 20 mm PE x 1/2 inch steel pipe are 45 mm diameter, 85 mm length, with PE insertion depth of 31-33 mm and steel insertion depth of 30-34 mm. Weight is 0.378 kg.
equal for PE/PE-Xa pipe to steel pipe
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 775102701 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |