Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 770526234

Description
Extension tube
Request a Quote
Description
Extension tube
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Extension tube with a 1-inch nominal size, 80 mm length, and black finish; internal thread length is 63 mm and external thread length is 10 mm, where the external thread length does not comply with standard due to overall fitting length.

Datasheet Summary
Powered by GS/AI

Extension tube with a 1-inch nominal size, 80 mm length, and black finish; internal thread length is 63 mm and external thread length is 10 mm, where the external thread length does not comply with standard due to overall fitting length.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 770526234 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
770526234
Fittings - Couplers-Sockets 770526234
Extension tube

Extension tube

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 770526234
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 158400189 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 158001050 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130047 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193130434 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details