Lapp Tannehill Security Alarm Cable - CMP Plenum Rated - Shielded - 20 AWG 2 Conductor - White Jacket - 1000 ft Box KLTCMP20/2-7SB

Description
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 20 AWG 2 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Box MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 912002SD AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CMP Plenum AWG/GAUGE : 20 SHIELDING : Shielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls
Description
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 20 AWG 2 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Box MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 912002SD AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CMP Plenum AWG/GAUGE : 20 SHIELDING : Shielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls

Suppliers

Company
Product
Description
Supplier Links
Security Alarm Cable - CMP Plenum Rated - Shielded - 20 AWG 2 Conductor - White Jacket - 1000 ft Box - KLTCMP20/2-7SB - Lapp Tannehill
Savage, MN, United States
Security Alarm Cable - CMP Plenum Rated - Shielded - 20 AWG 2 Conductor - White Jacket - 1000 ft Box
KLTCMP20/2-7SB
Security Alarm Cable - CMP Plenum Rated - Shielded - 20 AWG 2 Conductor - White Jacket - 1000 ft Box KLTCMP20/2-7SB
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 20 AWG 2 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Box MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 912002SD AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CMP Plenum AWG/GAUGE : 20 SHIELDING : Shielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls

Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 20 AWG 2 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Box


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 912002SD AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CMP Plenum AWG/GAUGE : 20 SHIELDING : Shielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number KLTCMP20/2-7SB
Product Name Security Alarm Cable - CMP Plenum Rated - Shielded - 20 AWG 2 Conductor - White Jacket - 1000 ft Box
Cable Jacket Polyvinyl Chloride; Low Smoke PVC
Cable Insulation Polyvinyl Chloride; Low Smoke PVC
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS155-28-2J - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers