LAPP ÖLFLEX® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002760
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002760 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL H07BQ-F BLACK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.433 NOMINAL OD (MM) : 11 SPIRAL OD (IN) : 1.575 SPIRAL OD (MM) : 40 EXTENDED LENGTH (IN) : 177 EXTENDED LENGTH (MM) : 4500 RETRACTED LENGTH (IN) : 59 RETRACTED LENGTH (MM) : 1500 INSULATION MATERIAL : Rubber VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | OLF70002760 |
| Product Name | 70002760 LAPP SPIRAL Retractable Coiled Cable (59" - 177" length) - Unshielded - 16 AWG 5 Conductor - Black |
| Product Type | Multiconductor Cable |
| Standards / Approvals | CE Marking; CE Approved |
| Cable Length | 14.75 ft (44.96 dm) |
| Number of Conductors | 5 # |
| Rated Voltage | 0.7500 kilovolts |