Advanced Digital Cable Inc. Advanced Digital Cable (ADC) EZ Access Control Cable - Riser - Green - 500 ft reel 9950

Description
Advanced Digital Cable's (ADC) EZ Access Control Cable is designed to meet stringent requirements of building control and access systems such as card readers, retina scanners, door contacts and other systems. Riser, Green PVC Jacket, 500 ft reel MANUFACTURER : Advanced Digital Cable (ADC) MANUFACTURER PART NUMBER : 9950 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CMR Riser SERIES : EZ Access Control Cable CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : 75°C VOLTAGE : 300V APPLICATION : Commercial access control systems; locking power systems; retina scanning systems; door contacts; card readers
Description
Advanced Digital Cable's (ADC) EZ Access Control Cable is designed to meet stringent requirements of building control and access systems such as card readers, retina scanners, door contacts and other systems. Riser, Green PVC Jacket, 500 ft reel MANUFACTURER : Advanced Digital Cable (ADC) MANUFACTURER PART NUMBER : 9950 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CMR Riser SERIES : EZ Access Control Cable CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : 75°C VOLTAGE : 300V APPLICATION : Commercial access control systems; locking power systems; retina scanning systems; door contacts; card readers

Suppliers

Company
Product
Description
Supplier Links
Advanced Digital Cable (ADC) EZ Access Control Cable - Riser - Green - 500 ft reel - KLTACCESS-RISER-500FT - Lapp Tannehill
Savage, MN, United States
Advanced Digital Cable (ADC) EZ Access Control Cable - Riser - Green - 500 ft reel
KLTACCESS-RISER-500FT
Advanced Digital Cable (ADC) EZ Access Control Cable - Riser - Green - 500 ft reel KLTACCESS-RISER-500FT
Advanced Digital Cable's (ADC) EZ Access Control Cable is designed to meet stringent requirements of building control and access systems such as card readers, retina scanners, door contacts and other systems. Riser, Green PVC Jacket, 500 ft reel MANUFACTURER : Advanced Digital Cable (ADC) MANUFACTURER PART NUMBER : 9950 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CMR Riser SERIES : EZ Access Control Cable CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : 75°C VOLTAGE : 300V APPLICATION : Commercial access control systems; locking power systems; retina scanning systems; door contacts; card readers

Advanced Digital Cable's (ADC) EZ Access Control Cable is designed to meet stringent requirements of building control and access systems such as card readers, retina scanners, door contacts and other systems. Riser, Green PVC Jacket, 500 ft reel


MANUFACTURER : Advanced Digital Cable (ADC) MANUFACTURER PART NUMBER : 9950 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CMR Riser SERIES : EZ Access Control Cable CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : 75°C VOLTAGE : 300V APPLICATION : Commercial access control systems; locking power systems; retina scanning systems; door contacts; card readers

Supplier's Site
Advanced Digital Cable (ADC) EZ Access Control Cable - Riser - Green - 1000 ft reel - KLTACCESS-RISER-1000FT - Lapp Tannehill
Savage, MN, United States
Advanced Digital Cable (ADC) EZ Access Control Cable - Riser - Green - 1000 ft reel
KLTACCESS-RISER-1000FT
Advanced Digital Cable (ADC) EZ Access Control Cable - Riser - Green - 1000 ft reel KLTACCESS-RISER-1000FT
Advanced Digital Cable's (ADC) EZ Access Control Cable is designed to meet stringent requirements of building control and access systems such as card readers, retina scanners, door contacts and other systems. Riser, Green PVC Jacket, 1000 ft reel MANUFACTURER : Advanced Digital Cable (ADC) MANUFACTURER PART NUMBER : 9950 AVAILABILITY : In Stock TYPE : CMR Riser SERIES : EZ Access Control Cable CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : 75°C VOLTAGE : 300V APPLICATION : Commercial access control systems; locking power systems; retina scanning systems; door contacts; card readers

Advanced Digital Cable's (ADC) EZ Access Control Cable is designed to meet stringent requirements of building control and access systems such as card readers, retina scanners, door contacts and other systems. Riser, Green PVC Jacket, 1000 ft reel


MANUFACTURER : Advanced Digital Cable (ADC) MANUFACTURER PART NUMBER : 9950 AVAILABILITY : In Stock TYPE : CMR Riser SERIES : EZ Access Control Cable CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : 75°C VOLTAGE : 300V APPLICATION : Commercial access control systems; locking power systems; retina scanning systems; door contacts; card readers

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number KLTACCESS-RISER-500FT
Product Name Advanced Digital Cable (ADC) EZ Access Control Cable - Riser - Green - 500 ft reel
Cable Jacket Polyvinyl Chloride; PVC
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Low Outgassing Cable Assembly - 6002A20 - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Cable Jacket Teflon
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Standards / Certifications ISO; USP Class VI
View Details