Lapp Tannehill 70002750 LAPP SPIRAL Retractable Coiled Cable (20" - 59" length) - Unshielded - 16 AWG 3 Conductor - Black OLF70002750

Description
LAPP ÖLFLEX® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002750 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002750 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL H07BQ-F BLACK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9 SPIRAL OD (IN) : 1.22 SPIRAL OD (MM) : 31 EXTENDED LENGTH (IN) : 59 EXTENDED LENGTH (MM) : 1500 RETRACTED LENGTH (IN) : 20 RETRACTED LENGTH (MM) : 500 INSULATION MATERIAL : Rubber VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002750 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002750 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL H07BQ-F BLACK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9 SPIRAL OD (IN) : 1.22 SPIRAL OD (MM) : 31 EXTENDED LENGTH (IN) : 59 EXTENDED LENGTH (MM) : 1500 RETRACTED LENGTH (IN) : 20 RETRACTED LENGTH (MM) : 500 INSULATION MATERIAL : Rubber VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
70002750 LAPP SPIRAL Retractable Coiled Cable (20
Savage, MN, United States
70002750 LAPP SPIRAL Retractable Coiled Cable (20" - 59" length) - Unshielded - 16 AWG 3 Conductor - Black
OLF70002750
70002750 LAPP SPIRAL Retractable Coiled Cable (20" - 59" length) - Unshielded - 16 AWG 3 Conductor - Black OLF70002750
LAPP ÖLFLEX® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002750 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002750 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL H07BQ-F BLACK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9 SPIRAL OD (IN) : 1.22 SPIRAL OD (MM) : 31 EXTENDED LENGTH (IN) : 59 EXTENDED LENGTH (MM) : 1500 RETRACTED LENGTH (IN) : 20 RETRACTED LENGTH (MM) : 500 INSULATION MATERIAL : Rubber VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002750


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002750 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL H07BQ-F BLACK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9 SPIRAL OD (IN) : 1.22 SPIRAL OD (MM) : 31 EXTENDED LENGTH (IN) : 59 EXTENDED LENGTH (MM) : 1500 RETRACTED LENGTH (IN) : 20 RETRACTED LENGTH (MM) : 500 INSULATION MATERIAL : Rubber VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Power Wires
Product Number OLF70002750
Product Name 70002750 LAPP SPIRAL Retractable Coiled Cable (20" - 59" length) - Unshielded - 16 AWG 3 Conductor - Black
Product Type Multiconductor Cable
Standards / Approvals CE Marking; CE Approved
Cable Length 4.92 ft (14.99 dm)
Number of Conductors 3 #
Rated Voltage 0.7500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
Rulan Insulated Hi-voltage Cable, Unshielded - 1821 / 1823 / 1824 / 1825 / 1826 / 1827 / 1828 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 5 to 60 kilovolts
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details