Lapp Tannehill 73220141 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (47" - 138" length) - Unshielded - 18 AWG 7 Conductor - Yellow OLF73220141

Description
LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 73220141 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220141 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.43 NOMINAL OD (MM) : 10.9 SPIRAL OD (IN) : 1.576 SPIRAL OD (MM) : 40 EXTENDED LENGTH (IN) : 138 EXTENDED LENGTH (MM) : 3500 RETRACTED LENGTH (IN) : 47 RETRACTED LENGTH (MM) : 1200 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 73220141 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220141 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.43 NOMINAL OD (MM) : 10.9 SPIRAL OD (IN) : 1.576 SPIRAL OD (MM) : 40 EXTENDED LENGTH (IN) : 138 EXTENDED LENGTH (MM) : 3500 RETRACTED LENGTH (IN) : 47 RETRACTED LENGTH (MM) : 1200 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
73220141 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (47
Savage, MN, United States
73220141 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (47" - 138" length) - Unshielded - 18 AWG 7 Conductor - Yellow
OLF73220141
73220141 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (47" - 138" length) - Unshielded - 18 AWG 7 Conductor - Yellow OLF73220141
LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 73220141 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220141 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.43 NOMINAL OD (MM) : 10.9 SPIRAL OD (IN) : 1.576 SPIRAL OD (MM) : 40 EXTENDED LENGTH (IN) : 138 EXTENDED LENGTH (MM) : 3500 RETRACTED LENGTH (IN) : 47 RETRACTED LENGTH (MM) : 1200 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 73220141


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220141 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.43 NOMINAL OD (MM) : 10.9 SPIRAL OD (IN) : 1.576 SPIRAL OD (MM) : 40 EXTENDED LENGTH (IN) : 138 EXTENDED LENGTH (MM) : 3500 RETRACTED LENGTH (IN) : 47 RETRACTED LENGTH (MM) : 1200 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Power Wires
Product Number OLF73220141
Product Name 73220141 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (47" - 138" length) - Unshielded - 18 AWG 7 Conductor - Yellow
Product Type Multiconductor Cable
Standards / Approvals CE Marking; CE Approved
Cable Length 11.5 ft (35.05 dm)
Number of Conductors 7 #
Rated Voltage 0.5000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3505/050-075 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details