LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 73220162
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220162 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.418 NOMINAL OD (MM) : 10.6 SPIRAL OD (IN) : 1.576 SPIRAL OD (MM) : 40 EXTENDED LENGTH (IN) : 197 EXTENDED LENGTH (MM) : 5000 RETRACTED LENGTH (IN) : 67 RETRACTED LENGTH (MM) : 1700 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | OLF73220162 |
| Product Name | 73220162 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (67" - 197" length) - Unshielded - 14 AWG 3 Conductor - Yellow |
| Product Type | Multiconductor Cable |
| Standards / Approvals | CE Marking; CE Approved |
| Cable Length | 16.42 ft (50.04 dm) |
| Number of Conductors | 3 # |
| Rated Voltage | 0.7500 kilovolts |