LAPP ETHERLINE® FESTOON PN CAT5e is a UL and CSA certified festoon cable for Industrial Ethernet use in hash industrial enviornments, including dry and damp rooms. This 2x2x22 AWG / 7c solution meets Cat.5e requirements, is suitable for EtherCAT and EtherNet/IP applications and provides screening from EMI interference.
LAPP part number 2170936.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170936 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e PROTOCOLS : EtherCAT EtherNet/IP SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair SHIELDING : Foil Braid NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 2000V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant Flame-retardant STANDARDS/APPROVALS : UL Approved APPLICATION : Conveying systems and cable trolleys; Power chain applications; Wiring of machines tools and devices applications and control cabinets
| Lapp Tannehill | |
|---|---|
| Product Category | Ethernet Cables |
| Product Number | OLF2170936 |
| Product Name | 2170936 - LAPP ETHERLINE® FESTOON PN CAT5e - 2 Pair 22 AWG / 7c - Green PVC |
| Application | Instrumentation and Control |