Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 20 AWG 4 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Reel
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 912004SD AVAILABILITY : In Stock TYPE : CMP Plenum AWG/GAUGE : 20 SHIELDING : Shielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | KLTCMP20/4-7S |
| Product Name | Security Alarm Cable - CMP Plenum Rated - Shielded - 20 AWG 4 Conductor - White Jacket - 1000 ft Reel |
| Cable Jacket | Polyvinyl Chloride; Low Smoke PVC |
| Cable Insulation | Polyvinyl Chloride; Low Smoke PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Shielded |