LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 71220153
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 71220153 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.43 NOMINAL OD (MM) : 10.9 SPIRAL OD (IN) : 1.576 SPIRAL OD (MM) : 40 EXTENDED LENGTH (IN) : 138 EXTENDED LENGTH (MM) : 3500 RETRACTED LENGTH (IN) : 47 RETRACTED LENGTH (MM) : 1200 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | OLF71220153 |
| Product Name | 71220153 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (47" - 138" length) - Unshielded - 16 AWG 5 Conductor - Yellow |
| Product Type | Multiconductor Cable |
| Standards / Approvals | CE Marking; CE Approved |
| Cable Length | 11.5 ft (35.05 dm) |
| Number of Conductors | 5 # |
| Rated Voltage | 0.7500 kilovolts |