Lapp Tannehill 70002752 LAPP SPIRAL Retractable Coiled Cable (59" - 177" length) - Unshielded - 16 AWG 3 Conductor - Black OLF70002752

Description
LAPP ÖLFLEX® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002752 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002752 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL H07BQ-F BLACK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9 SPIRAL OD (IN) : 1.22 SPIRAL OD (MM) : 31 EXTENDED LENGTH (IN) : 177 EXTENDED LENGTH (MM) : 4500 RETRACTED LENGTH (IN) : 59 RETRACTED LENGTH (MM) : 1500 INSULATION MATERIAL : Rubber VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002752 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002752 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL H07BQ-F BLACK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9 SPIRAL OD (IN) : 1.22 SPIRAL OD (MM) : 31 EXTENDED LENGTH (IN) : 177 EXTENDED LENGTH (MM) : 4500 RETRACTED LENGTH (IN) : 59 RETRACTED LENGTH (MM) : 1500 INSULATION MATERIAL : Rubber VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
70002752 LAPP SPIRAL Retractable Coiled Cable (59
Savage, MN, United States
70002752 LAPP SPIRAL Retractable Coiled Cable (59" - 177" length) - Unshielded - 16 AWG 3 Conductor - Black
OLF70002752
70002752 LAPP SPIRAL Retractable Coiled Cable (59" - 177" length) - Unshielded - 16 AWG 3 Conductor - Black OLF70002752
LAPP ÖLFLEX® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002752 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002752 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL H07BQ-F BLACK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9 SPIRAL OD (IN) : 1.22 SPIRAL OD (MM) : 31 EXTENDED LENGTH (IN) : 177 EXTENDED LENGTH (MM) : 4500 RETRACTED LENGTH (IN) : 59 RETRACTED LENGTH (MM) : 1500 INSULATION MATERIAL : Rubber VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002752


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002752 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL H07BQ-F BLACK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9 SPIRAL OD (IN) : 1.22 SPIRAL OD (MM) : 31 EXTENDED LENGTH (IN) : 177 EXTENDED LENGTH (MM) : 4500 RETRACTED LENGTH (IN) : 59 RETRACTED LENGTH (MM) : 1500 INSULATION MATERIAL : Rubber VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Power Wires
Product Number OLF70002752
Product Name 70002752 LAPP SPIRAL Retractable Coiled Cable (59" - 177" length) - Unshielded - 16 AWG 3 Conductor - Black
Product Type Multiconductor Cable
Standards / Approvals CE Marking; CE Approved
Cable Length 14.75 ft (44.96 dm)
Number of Conductors 3 #
Rated Voltage 0.7500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Wires and Cables - NISPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
Power cable - 756-3506/050-050 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers