Lapp Tannehill 70002759 LAPP SPIRAL Retractable Coiled Cable (39" - 118" length) - Unshielded - 16 AWG 5 Conductor - Black OLF70002759

Description
LAPP ÖLFLEX® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002759 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002759 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL H07BQ-F BLACK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.433 NOMINAL OD (MM) : 11 SPIRAL OD (IN) : 1.575 SPIRAL OD (MM) : 40 EXTENDED LENGTH (IN) : 118 EXTENDED LENGTH (MM) : 3000 RETRACTED LENGTH (IN) : 39 RETRACTED LENGTH (MM) : 1000 INSULATION MATERIAL : Rubber VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002759 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002759 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL H07BQ-F BLACK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.433 NOMINAL OD (MM) : 11 SPIRAL OD (IN) : 1.575 SPIRAL OD (MM) : 40 EXTENDED LENGTH (IN) : 118 EXTENDED LENGTH (MM) : 3000 RETRACTED LENGTH (IN) : 39 RETRACTED LENGTH (MM) : 1000 INSULATION MATERIAL : Rubber VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
70002759 LAPP SPIRAL Retractable Coiled Cable (39
Savage, MN, United States
70002759 LAPP SPIRAL Retractable Coiled Cable (39" - 118" length) - Unshielded - 16 AWG 5 Conductor - Black
OLF70002759
70002759 LAPP SPIRAL Retractable Coiled Cable (39" - 118" length) - Unshielded - 16 AWG 5 Conductor - Black OLF70002759
LAPP ÖLFLEX® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002759 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002759 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL H07BQ-F BLACK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.433 NOMINAL OD (MM) : 11 SPIRAL OD (IN) : 1.575 SPIRAL OD (MM) : 40 EXTENDED LENGTH (IN) : 118 EXTENDED LENGTH (MM) : 3000 RETRACTED LENGTH (IN) : 39 RETRACTED LENGTH (MM) : 1000 INSULATION MATERIAL : Rubber VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002759


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002759 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL H07BQ-F BLACK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.433 NOMINAL OD (MM) : 11 SPIRAL OD (IN) : 1.575 SPIRAL OD (MM) : 40 EXTENDED LENGTH (IN) : 118 EXTENDED LENGTH (MM) : 3000 RETRACTED LENGTH (IN) : 39 RETRACTED LENGTH (MM) : 1000 INSULATION MATERIAL : Rubber VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Power Wires
Product Number OLF70002759
Product Name 70002759 LAPP SPIRAL Retractable Coiled Cable (39" - 118" length) - Unshielded - 16 AWG 5 Conductor - Black
Product Type Multiconductor Cable
Standards / Approvals CE Marking; CE Approved
Cable Length 9.83 ft (29.97 dm)
Number of Conductors 5 #
Rated Voltage 0.7500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
Besilen®-Silicone Sheathed Cables, Besilen® ESD Control Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3500 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details