Advanced Digital Cable's (ADC) EZ Access Control Cable is designed to meet stringent requirements of building control and access systems such as card readers, retina scanners, door contacts and other systems. Plenum, Yellow Low Smoke PVC Jacket, 500 ft reel
MANUFACTURER : Advanced Digital Cable (ADC) MANUFACTURER PART NUMBER : 9940 AVAILABILITY : In Stock TYPE : CMP Plenum SERIES : EZ Access Control Cable CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Yellow JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC TEMPERATURE : 75°C VOLTAGE : 300V APPLICATION : Commercial access control systems; locking power systems; retina scanning systems; door contacts; card readers
Advanced Digital Cable's (ADC) EZ Access Control Cable is designed to meet stringent requirements of building control and access systems such as card readers, retina scanners, door contacts and other systems. Plenum, Yellow Low Smoke PVC Jacket, 1000 ft reel
MANUFACTURER : Advanced Digital Cable (ADC) MANUFACTURER PART NUMBER : 9940 AVAILABILITY : In Stock TYPE : CMP Plenum SERIES : EZ Access Control Cable CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Yellow JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC TEMPERATURE : 75°C VOLTAGE : 300V APPLICATION : Commercial access control systems; locking power systems; retina scanning systems; door contacts; card readers
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | KLTACCESS-PLENUM-500FT |
| Product Name | Advanced Digital Cable (ADC) EZ Access Control Cable - Plenum - Yellow - 500 ft reel |
| Cable Jacket | Polyvinyl Chloride; Low Smoke PVC |