Lapp Tannehill 71220164 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (28" - 79" length) - Unshielded - 14 AWG 5 Conductor - Yellow OLF71220164

Description
LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 71220164 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 71220164 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.528 NOMINAL OD (MM) : 13.4 SPIRAL OD (IN) : 2.009 SPIRAL OD (MM) : 51 EXTENDED LENGTH (IN) : 79 EXTENDED LENGTH (MM) : 2000 RETRACTED LENGTH (IN) : 28 RETRACTED LENGTH (MM) : 700 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 71220164 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 71220164 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.528 NOMINAL OD (MM) : 13.4 SPIRAL OD (IN) : 2.009 SPIRAL OD (MM) : 51 EXTENDED LENGTH (IN) : 79 EXTENDED LENGTH (MM) : 2000 RETRACTED LENGTH (IN) : 28 RETRACTED LENGTH (MM) : 700 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
71220164 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (28
Savage, MN, United States
71220164 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (28" - 79" length) - Unshielded - 14 AWG 5 Conductor - Yellow
OLF71220164
71220164 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (28" - 79" length) - Unshielded - 14 AWG 5 Conductor - Yellow OLF71220164
LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 71220164 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 71220164 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.528 NOMINAL OD (MM) : 13.4 SPIRAL OD (IN) : 2.009 SPIRAL OD (MM) : 51 EXTENDED LENGTH (IN) : 79 EXTENDED LENGTH (MM) : 2000 RETRACTED LENGTH (IN) : 28 RETRACTED LENGTH (MM) : 700 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 71220164


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 71220164 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.528 NOMINAL OD (MM) : 13.4 SPIRAL OD (IN) : 2.009 SPIRAL OD (MM) : 51 EXTENDED LENGTH (IN) : 79 EXTENDED LENGTH (MM) : 2000 RETRACTED LENGTH (IN) : 28 RETRACTED LENGTH (MM) : 700 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Power Wires
Product Number OLF71220164
Product Name 71220164 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (28" - 79" length) - Unshielded - 14 AWG 5 Conductor - Yellow
Product Type Multiconductor Cable
Standards / Approvals CE Marking; CE Approved
Cable Length 6.58 ft (20.07 dm)
Number of Conductors 5 #
Rated Voltage 0.7500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Cable, DC-power, Car cigar plug (M) to P - AQ-0656--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details