Lapp Tannehill 73220161 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (47" - 138" length) - Unshielded - 14 AWG 3 Conductor - Yellow OLF73220161

Description
LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 73220161 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220161 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.418 NOMINAL OD (MM) : 10.6 SPIRAL OD (IN) : 1.576 SPIRAL OD (MM) : 40 EXTENDED LENGTH (IN) : 138 EXTENDED LENGTH (MM) : 3500 RETRACTED LENGTH (IN) : 47 RETRACTED LENGTH (MM) : 1200 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 73220161 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220161 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.418 NOMINAL OD (MM) : 10.6 SPIRAL OD (IN) : 1.576 SPIRAL OD (MM) : 40 EXTENDED LENGTH (IN) : 138 EXTENDED LENGTH (MM) : 3500 RETRACTED LENGTH (IN) : 47 RETRACTED LENGTH (MM) : 1200 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
73220161 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (47
Savage, MN, United States
73220161 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (47" - 138" length) - Unshielded - 14 AWG 3 Conductor - Yellow
OLF73220161
73220161 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (47" - 138" length) - Unshielded - 14 AWG 3 Conductor - Yellow OLF73220161
LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 73220161 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220161 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.418 NOMINAL OD (MM) : 10.6 SPIRAL OD (IN) : 1.576 SPIRAL OD (MM) : 40 EXTENDED LENGTH (IN) : 138 EXTENDED LENGTH (MM) : 3500 RETRACTED LENGTH (IN) : 47 RETRACTED LENGTH (MM) : 1200 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 73220161


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220161 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.418 NOMINAL OD (MM) : 10.6 SPIRAL OD (IN) : 1.576 SPIRAL OD (MM) : 40 EXTENDED LENGTH (IN) : 138 EXTENDED LENGTH (MM) : 3500 RETRACTED LENGTH (IN) : 47 RETRACTED LENGTH (MM) : 1200 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Power Wires
Product Number OLF73220161
Product Name 73220161 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (47" - 138" length) - Unshielded - 14 AWG 3 Conductor - Yellow
Product Type Multiconductor Cable
Standards / Approvals CE Marking; CE Approved
Cable Length 11.5 ft (35.05 dm)
Number of Conductors 3 #
Rated Voltage 0.7500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

TPE Power Retractile Cords - 181 / 182 / 183 / 184 / 185 / 186 - BRIM Electronics, Inc.
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1 to 22 ft (3.05 to 67.06 dm)
Number of Conductors 2 to 10 #
View Details
Power cable - 756-3501/050-075 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers
Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details