Lapp Tannehill Security Alarm Cable - CMP Plenum Rated - Shielded - 20 AWG 2 Conductor - White Jacket - 1000 ft Reel KLTCMP20/2-7S

Description
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 20 AWG 2 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 912002SD-1 AVAILABILITY : In Stock TYPE : CMP Plenum AWG/GAUGE : 20 SHIELDING : Shielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls
Description
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 20 AWG 2 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 912002SD-1 AVAILABILITY : In Stock TYPE : CMP Plenum AWG/GAUGE : 20 SHIELDING : Shielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls

Suppliers

Company
Product
Description
Supplier Links
Security Alarm Cable - CMP Plenum Rated - Shielded - 20 AWG 2 Conductor - White Jacket - 1000 ft Reel - KLTCMP20/2-7S - Lapp Tannehill
Savage, MN, United States
Security Alarm Cable - CMP Plenum Rated - Shielded - 20 AWG 2 Conductor - White Jacket - 1000 ft Reel
KLTCMP20/2-7S
Security Alarm Cable - CMP Plenum Rated - Shielded - 20 AWG 2 Conductor - White Jacket - 1000 ft Reel KLTCMP20/2-7S
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 20 AWG 2 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 912002SD-1 AVAILABILITY : In Stock TYPE : CMP Plenum AWG/GAUGE : 20 SHIELDING : Shielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls

Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 20 AWG 2 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Reel


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 912002SD-1 AVAILABILITY : In Stock TYPE : CMP Plenum AWG/GAUGE : 20 SHIELDING : Shielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number KLTCMP20/2-7S
Product Name Security Alarm Cable - CMP Plenum Rated - Shielded - 20 AWG 2 Conductor - White Jacket - 1000 ft Reel
Cable Jacket Polyvinyl Chloride; Low Smoke PVC
Cable Insulation Polyvinyl Chloride; Low Smoke PVC
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details