Lapp Tannehill 70002757 LAPP SPIRAL Retractable Coiled Cable (79" - 236" length) - Unshielded - 16 AWG 4 Conductor - Black OLF70002757

Description
LAPP ÖLFLEX® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002757 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002757 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL H07BQ-F BLACK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.394 NOMINAL OD (MM) : 10 SPIRAL OD (IN) : 1.496 SPIRAL OD (MM) : 38 EXTENDED LENGTH (IN) : 236 EXTENDED LENGTH (MM) : 6000 RETRACTED LENGTH (IN) : 79 RETRACTED LENGTH (MM) : 2000 INSULATION MATERIAL : Rubber VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002757 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002757 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL H07BQ-F BLACK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.394 NOMINAL OD (MM) : 10 SPIRAL OD (IN) : 1.496 SPIRAL OD (MM) : 38 EXTENDED LENGTH (IN) : 236 EXTENDED LENGTH (MM) : 6000 RETRACTED LENGTH (IN) : 79 RETRACTED LENGTH (MM) : 2000 INSULATION MATERIAL : Rubber VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
70002757 LAPP SPIRAL Retractable Coiled Cable (79
Savage, MN, United States
70002757 LAPP SPIRAL Retractable Coiled Cable (79" - 236" length) - Unshielded - 16 AWG 4 Conductor - Black
OLF70002757
70002757 LAPP SPIRAL Retractable Coiled Cable (79" - 236" length) - Unshielded - 16 AWG 4 Conductor - Black OLF70002757
LAPP ÖLFLEX® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002757 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002757 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL H07BQ-F BLACK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.394 NOMINAL OD (MM) : 10 SPIRAL OD (IN) : 1.496 SPIRAL OD (MM) : 38 EXTENDED LENGTH (IN) : 236 EXTENDED LENGTH (MM) : 6000 RETRACTED LENGTH (IN) : 79 RETRACTED LENGTH (MM) : 2000 INSULATION MATERIAL : Rubber VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002757


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002757 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL H07BQ-F BLACK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.394 NOMINAL OD (MM) : 10 SPIRAL OD (IN) : 1.496 SPIRAL OD (MM) : 38 EXTENDED LENGTH (IN) : 236 EXTENDED LENGTH (MM) : 6000 RETRACTED LENGTH (IN) : 79 RETRACTED LENGTH (MM) : 2000 INSULATION MATERIAL : Rubber VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Power Wires
Product Number OLF70002757
Product Name 70002757 LAPP SPIRAL Retractable Coiled Cable (79" - 236" length) - Unshielded - 16 AWG 4 Conductor - Black
Product Type Multiconductor Cable
Standards / Approvals CE Marking; CE Approved
Cable Length 19.67 ft (59.94 dm)
Number of Conductors 4 #
Rated Voltage 0.7500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details