Lapp Tannehill 73220158 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (67" - 197" length) - Unshielded - 16 AWG 7 Conductor - Yellow OLF73220158

Description
LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 73220158 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220158 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.532 NOMINAL OD (MM) : 13.5 SPIRAL OD (IN) : 2.049 SPIRAL OD (MM) : 52 EXTENDED LENGTH (IN) : 197 EXTENDED LENGTH (MM) : 5000 RETRACTED LENGTH (IN) : 67 RETRACTED LENGTH (MM) : 1700 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 73220158 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220158 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.532 NOMINAL OD (MM) : 13.5 SPIRAL OD (IN) : 2.049 SPIRAL OD (MM) : 52 EXTENDED LENGTH (IN) : 197 EXTENDED LENGTH (MM) : 5000 RETRACTED LENGTH (IN) : 67 RETRACTED LENGTH (MM) : 1700 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
73220158 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (67
Savage, MN, United States
73220158 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (67" - 197" length) - Unshielded - 16 AWG 7 Conductor - Yellow
OLF73220158
73220158 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (67" - 197" length) - Unshielded - 16 AWG 7 Conductor - Yellow OLF73220158
LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 73220158 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220158 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.532 NOMINAL OD (MM) : 13.5 SPIRAL OD (IN) : 2.049 SPIRAL OD (MM) : 52 EXTENDED LENGTH (IN) : 197 EXTENDED LENGTH (MM) : 5000 RETRACTED LENGTH (IN) : 67 RETRACTED LENGTH (MM) : 1700 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 73220158


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220158 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.532 NOMINAL OD (MM) : 13.5 SPIRAL OD (IN) : 2.049 SPIRAL OD (MM) : 52 EXTENDED LENGTH (IN) : 197 EXTENDED LENGTH (MM) : 5000 RETRACTED LENGTH (IN) : 67 RETRACTED LENGTH (MM) : 1700 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Power Wires
Product Number OLF73220158
Product Name 73220158 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (67" - 197" length) - Unshielded - 16 AWG 7 Conductor - Yellow
Product Type Multiconductor Cable
Standards / Approvals CE Marking; CE Approved
Cable Length 16.42 ft (50.04 dm)
Number of Conductors 7 #
Rated Voltage 0.7500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
Power cable - 756-3515/050-020 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details