Lapp Tannehill Security Alarm Cable - CMP Plenum Rated - Unshielded - 22 AWG 6 Conductor - White Jacket - 1000 ft Reel KLTCMP22/6-7N

Description
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 22 AWG 6 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 912206 AVAILABILITY : In Stock TYPE : CMP Plenum AWG/GAUGE : 22 SHIELDING : Unshielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls
Description
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 22 AWG 6 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 912206 AVAILABILITY : In Stock TYPE : CMP Plenum AWG/GAUGE : 22 SHIELDING : Unshielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls

Suppliers

Company
Product
Description
Supplier Links
Security Alarm Cable - CMP Plenum Rated - Unshielded - 22 AWG 6 Conductor - White Jacket - 1000 ft Reel - KLTCMP22/6-7N - Lapp Tannehill
Savage, MN, United States
Security Alarm Cable - CMP Plenum Rated - Unshielded - 22 AWG 6 Conductor - White Jacket - 1000 ft Reel
KLTCMP22/6-7N
Security Alarm Cable - CMP Plenum Rated - Unshielded - 22 AWG 6 Conductor - White Jacket - 1000 ft Reel KLTCMP22/6-7N
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 22 AWG 6 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 912206 AVAILABILITY : In Stock TYPE : CMP Plenum AWG/GAUGE : 22 SHIELDING : Unshielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls

Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 22 AWG 6 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Reel


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 912206 AVAILABILITY : In Stock TYPE : CMP Plenum AWG/GAUGE : 22 SHIELDING : Unshielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number KLTCMP22/6-7N
Product Name Security Alarm Cable - CMP Plenum Rated - Unshielded - 22 AWG 6 Conductor - White Jacket - 1000 ft Reel
Cable Jacket Polyvinyl Chloride; Low Smoke PVC
Cable Insulation Polyvinyl Chloride; Low Smoke PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Special SABIX®
Cable Insulation Special SABIX®
View Details