LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP 71220135
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 71220135 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Power Supply Cable SERIES : ÖLFLEX® SPIRAL 540 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9 SPIRAL OD (IN) : 1.261 SPIRAL OD (MM) : 32 EXTENDED LENGTH (IN) : 39 EXTENDED LENGTH (MM) : 1000 RETRACTED LENGTH (IN) : 12 RETRACTED LENGTH (MM) : 300 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | OLF71220135 |
| Product Name | 71220135 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (12" - 39" length) - Unshielded - 18 AWG 5 Conductor - Yellow |
| Product Type | Multiconductor Cable |
| Standards / Approvals | CE Marking; CE Approved |
| Cable Length | 3.25 ft (9.91 dm) |
| Number of Conductors | 5 # |
| Rated Voltage | 0.5000 kilovolts |