Lapp Tannehill Security Alarm Cable - CMP Plenum Rated - Unshielded - 18 AWG 3 Conductor - White Jacket - 1000 ft Box KLTCMP18/3-7NB

Description
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 18 AWG 3 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Box MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 911803 AVAILABILITY : In Stock TYPE : CMP Plenum AWG/GAUGE : 18 SHIELDING : Unshielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls
Description
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 18 AWG 3 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Box MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 911803 AVAILABILITY : In Stock TYPE : CMP Plenum AWG/GAUGE : 18 SHIELDING : Unshielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls

Suppliers

Company
Product
Description
Supplier Links
Security Alarm Cable - CMP Plenum Rated - Unshielded - 18 AWG 3 Conductor - White Jacket - 1000 ft Box - KLTCMP18/3-7NB - Lapp Tannehill
Savage, MN, United States
Security Alarm Cable - CMP Plenum Rated - Unshielded - 18 AWG 3 Conductor - White Jacket - 1000 ft Box
KLTCMP18/3-7NB
Security Alarm Cable - CMP Plenum Rated - Unshielded - 18 AWG 3 Conductor - White Jacket - 1000 ft Box KLTCMP18/3-7NB
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 18 AWG 3 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Box MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 911803 AVAILABILITY : In Stock TYPE : CMP Plenum AWG/GAUGE : 18 SHIELDING : Unshielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls

Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 18 AWG 3 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Box


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 911803 AVAILABILITY : In Stock TYPE : CMP Plenum AWG/GAUGE : 18 SHIELDING : Unshielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Low Smoke PVC INSULATION MATERIAL : Low Smoke PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number KLTCMP18/3-7NB
Product Name Security Alarm Cable - CMP Plenum Rated - Unshielded - 18 AWG 3 Conductor - White Jacket - 1000 ft Box
Cable Jacket Polyvinyl Chloride; Low Smoke PVC
Cable Insulation Polyvinyl Chloride; Low Smoke PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Data Cables with good EMC, SRY D 321 C -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket PVC
Cable Insulation Polyvinyl Chloride; semi-rigid PVC
View Details