Texas Instruments Digital Isolators - ISO721MDRG4 ISO721MDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1049074-ISO721MDRG4 Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 1ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Rise and Fall Time: 1ns, 1ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1049074-ISO721MDRG4 Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 1ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Rise and Fall Time: 1ns, 1ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO721MDRG4 - 1049074-ISO721MDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO721MDRG4
1049074-ISO721MDRG4
Digital Isolators - ISO721MDRG4 1049074-ISO721MDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1049074-ISO721MDRG4 Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 1ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Rise and Fall Time: 1ns, 1ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1049074-ISO721MDRG4
Packaging: Reel - TR
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Isolation Voltage: 2500Vrms
Pulse Width Distortion (Max): 1ns
Isolated Power: No
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Rise and Fall Time: 1ns, 1ns
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC 3.3/5V DIGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154
Anaheim, CA, United States
IC 3.3/5V DIGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISO721MDRG4
IC 3.3/5V DIGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) ISO721MDRG4
IC 3.3/5V DIGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

IC 3.3/5V DIGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC
Product Category Signal Isolators Signal Conditioners
Product Number 1049074-ISO721MDRG4 ISO721MDRG4
Product Name Digital Isolators - ISO721MDRG4 IC 3.3/5V DIGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details