Texas Instruments Digital Isolators - ISO7231CDWG4 ISO7231CDWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190657-ISO7231CDWG4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 5.5 V Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: ISO7231 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 42ns, 42ns Pulse Width Distortion (Maximum): 2.5ns Alternative Parts (Cross-Reference): ISO7231CDWRG4; ISO7231CDWR; MAX14932BAWE+; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190657-ISO7231CDWG4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 5.5 V Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: ISO7231 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 42ns, 42ns Pulse Width Distortion (Maximum): 2.5ns Alternative Parts (Cross-Reference): ISO7231CDWRG4; ISO7231CDWR; MAX14932BAWE+; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7231CDWG4 - 1190657-ISO7231CDWG4 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7231CDWG4
1190657-ISO7231CDWG4
Digital Isolators - ISO7231CDWG4 1190657-ISO7231CDWG4
Manufacturer: Texas Instruments Win Source Part Number: 1190657-ISO7231CDWG4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 5.5 V Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: ISO7231 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 42ns, 42ns Pulse Width Distortion (Maximum): 2.5ns Alternative Parts (Cross-Reference): ISO7231CDWRG4; ISO7231CDWR; MAX14932BAWE+; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190657-ISO7231CDWG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3.15 V ~ 5.5 V
Data Rate: 25Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 3
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/1
Isolated Power: No
Family Name: ISO7231
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 42ns, 42ns
Pulse Width Distortion (Maximum): 2.5ns
Alternative Parts (Cross-Reference): ISO7231CDWRG4; ISO7231CDWR; MAX14932BAWE+;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295
Anaheim, CA, United States
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISO7231CDWG4
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube ISO7231CDWG4
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube

ISOLAT DGTL 3KVRMS 3CH 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC
Product Category Signal Isolators Signal Conditioners
Product Number 1190657-ISO7231CDWG4 ISO7231CDWG4
Product Name Digital Isolators - ISO7231CDWG4 ISOLAT DGTL 3KVRMS 3CH 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details