Body Features Product Weight (KG) : .25
Configuration Features Panel Cutout Size : 45 MM [1.772 INCH ] Wiring Configuration : Single Phase
Dimensions Case Size : 48 MM [1.89 INCH ] Product Depth : 64 MM [2.52 INCH ] Product Height : 48 MM [1.89 INCH ] Product Width : 48 MM [1.89 INCH ]
Electrical Characteristics Power Meter Function : DC Ammeter
Industry Standards Compatible With Agency/Standards Products : UL
Mechanical Attachment Product Mount Type : DIN Panel Mount
Operation/Applicatio
n Operating Frequency Range (HZ) : 50 - 60
Product Type Features Accuracy (PCT) : ±1.5 Scale (MILV) : 75 Scale (AMP) : 0/100 Scale Shape : Short Scale (90)
Body Features
- Product Weight (KG) : .25
Configuration Features
- Panel Cutout Size : 45 MM [1.772 INCH ]
- Wiring Configuration : Single Phase
Dimensions
- Case Size : 48 MM [1.89 INCH ]
- Product Depth : 64 MM [2.52 INCH ]
- Product Height : 48 MM [1.89 INCH ]
- Product Width : 48 MM [1.89 INCH ]
Electrical Characteristics
- Power Meter Function : DC Ammeter
Industry Standards
- Compatible With Agency/Standards Products : UL
Mechanical Attachment
- Product Mount Type : DIN Panel Mount
Operation/Application
- Operating Frequency Range (HZ) : 50 - 60
Product Type Features
- Accuracy (PCT) : ±1.5
- Scale (MILV) : 75
- Scale (AMP) : 0/100
- Scale Shape : Short Scale (90)