Body Features Product Weight : .3 KG [.46 LB ]
Configuration Features Panel Cutout Size : None MM [None INCH ] Wiring Configuration : Three Phase 3 Wire, Single Phase 2 Wire, Three Phase 4 Wire
Dimensions Product Depth : 62 MM [2.44 INCH ] Product Height : 72 MM [2.83 INCH ] Product Width : 90 MM [3.54 INCH ]
Electrical Characteristics Measurement Range : 57.7-277 V L-N (100-480V L-L) Power Meter Outputs : Modbus
Industry Standards Compatible With Agency/Standards Products : UL
Mechanical Attachment Product Mount Type : DIN Rail
Operation/Applicatio
n Operating Frequency Range (HZ) : 44 - 66
Product Type Features Accuracy (PCT) : ±.5 Display Type : LCD Power Meter Type : Digital Meter
Body Features
- Product Weight : .3 KG [.46 LB ]
Configuration Features
- Panel Cutout Size : None MM [None INCH ]
- Wiring Configuration : Three Phase 3 Wire, Single Phase 2 Wire, Three Phase 4 Wire
Dimensions
- Product Depth : 62 MM [2.44 INCH ]
- Product Height : 72 MM [2.83 INCH ]
- Product Width : 90 MM [3.54 INCH ]
Electrical Characteristics
- Measurement Range : 57.7-277 V L-N (100-480V L-L)
- Power Meter Outputs : Modbus
Industry Standards
- Compatible With Agency/Standards Products : UL
Mechanical Attachment
- Product Mount Type : DIN Rail
Operation/Application
- Operating Frequency Range (HZ) : 44 - 66
Product Type Features
- Accuracy (PCT) : ±.5
- Display Type : LCD
- Power Meter Type : Digital Meter