TE Connectivity Analog Power Meters CB8722-000

Description
Body Features Product Weight (LB) : .661 Configuration Features Panel Cutout Size : 50.8 MM  [2.2 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM  [2.5 INCH ] Product Depth (INCH) : 2.29 Product Height (INCH) : 2.7 Product Width (INCH) : 2.7 Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Measured Value : 50 Scale (V) : 0/50 Scale Shape : Short Scale (90)
Request a Quote Datasheet
Description
Body Features Product Weight (LB) : .661 Configuration Features Panel Cutout Size : 50.8 MM  [2.2 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM  [2.5 INCH ] Product Depth (INCH) : 2.29 Product Height (INCH) : 2.7 Product Width (INCH) : 2.7 Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Measured Value : 50 Scale (V) : 0/50 Scale Shape : Short Scale (90)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - CB8722-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
CB8722-000
Analog Power Meters CB8722-000
Body Features Product Weight (LB) : .661 Configuration Features Panel Cutout Size : 50.8 MM  [2.2 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM  [2.5 INCH ] Product Depth (INCH) : 2.29 Product Height (INCH) : 2.7 Product Width (INCH) : 2.7 Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Measured Value : 50 Scale (V) : 0/50 Scale Shape : Short Scale (90)

Body Features


  • Product Weight (LB) : .661

Configuration Features


  • Panel Cutout Size : 50.8 MM  [2.2 INCH ]
  • Wiring Configuration : Single Phase

Dimensions


  • Case Size : 63.5 MM  [2.5 INCH ]
  • Product Depth (INCH) : 2.29
  • Product Height (INCH) : 2.7
  • Product Width (INCH) : 2.7

Electrical Characteristics


  • Power Meter Function : DC Voltage

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : ANSI Panel Mount

Operation/Application


  • Operating Frequency Range (HZ) : 50 - 60

Product Type Features


  • Accuracy (PCT) : ±2
  • Measured Value : 50
  • Scale (V) : 0/50
  • Scale Shape : Short Scale (90)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number CB8722-000
Product Name Analog Power Meters
Display Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - F25384-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - A03637-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Electronic Power Meters - C81808-000 - TE Connectivity
Specs
Phase Three Phase
View Details
Analog Power Meters - E04186-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details