Body Features Product Weight (KG) : .4
Configuration Features Panel Cutout Size : 103.12 MM [4.06 INCH ] Wiring Configuration : Single Phase
Dimensions Case Size : 114.3 MM [4.5 INCH ] Product Depth : 77.72 MM [3.06 INCH ] Product Height : 109.4 MM [4.31 INCH ] Product Width : 109.4 MM [4.31 INCH ]
Electrical Characteristics Power Meter Function : AC Ammeter
Industry Standards Compatible With Agency/Standards Products : UL
Mechanical Attachment Product Mount Type : ANSI Panel Mount
Operation/Applicatio
n Operating Frequency Range (HZ) : 50 - 60
Product Type Features Accuracy (PCT) : ±1 Measured Value : 5 Scale (AMP) : 0/400 Scale Shape : Short Scale (90)
Body Features
Configuration Features
- Panel Cutout Size : 103.12 MM [4.06 INCH ]
- Wiring Configuration : Single Phase
Dimensions
- Case Size : 114.3 MM [4.5 INCH ]
- Product Depth : 77.72 MM [3.06 INCH ]
- Product Height : 109.4 MM [4.31 INCH ]
- Product Width : 109.4 MM [4.31 INCH ]
Electrical Characteristics
- Power Meter Function : AC Ammeter
Industry Standards
- Compatible With Agency/Standards Products : UL
Mechanical Attachment
- Product Mount Type : ANSI Panel Mount
Operation/Application
- Operating Frequency Range (HZ) : 50 - 60
Product Type Features
- Accuracy (PCT) : ±1
- Measured Value : 5
- Scale (AMP) : 0/400
- Scale Shape : Short Scale (90)