TE Connectivity Electronic Power Meters F86416-000

Description
Body Features Product Weight (KG) : 1 Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 3 Wire, Three Phase 4 Wire, Single Phase Dimensions Product Depth : 112 MM  [4.409 INCH ] Product Height : 70 MM  [2.755 INCH ] Product Width : 150 MM  [5.905 INCH ] Electrical Characteristics Measurement Range : 120 V Power Meter Outputs : Relay Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Operating Frequency Range (HZ) : 60 Product Type Features Accuracy (PCT) : ±.5 Display Type : None Power Meter Type : Protector
Request a Quote Datasheet
Description
Body Features Product Weight (KG) : 1 Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 3 Wire, Three Phase 4 Wire, Single Phase Dimensions Product Depth : 112 MM  [4.409 INCH ] Product Height : 70 MM  [2.755 INCH ] Product Width : 150 MM  [5.905 INCH ] Electrical Characteristics Measurement Range : 120 V Power Meter Outputs : Relay Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Operating Frequency Range (HZ) : 60 Product Type Features Accuracy (PCT) : ±.5 Display Type : None Power Meter Type : Protector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Power Meters - F86416-000 - TE Connectivity
Berwyn, PA, United States
Electronic Power Meters
F86416-000
Electronic Power Meters F86416-000
Body Features Product Weight (KG) : 1 Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 3 Wire, Three Phase 4 Wire, Single Phase Dimensions Product Depth : 112 MM  [4.409 INCH ] Product Height : 70 MM  [2.755 INCH ] Product Width : 150 MM  [5.905 INCH ] Electrical Characteristics Measurement Range : 120 V Power Meter Outputs : Relay Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Operating Frequency Range (HZ) : 60 Product Type Features Accuracy (PCT) : ±.5 Display Type : None Power Meter Type : Protector

Body Features


  • Product Weight (KG) : 1

Configuration Features


  • Panel Cutout Size : None MM  [None INCH ]
  • Wiring Configuration : Three Phase 3 Wire, Three Phase 4 Wire, Single Phase

Dimensions


  • Product Depth : 112 MM  [4.409 INCH ]
  • Product Height : 70 MM  [2.755 INCH ]
  • Product Width : 150 MM  [5.905 INCH ]

Electrical Characteristics


  • Measurement Range : 120 V
  • Power Meter Outputs : Relay

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Operating Frequency Range (HZ) : 60

Product Type Features


  • Accuracy (PCT) : ±.5
  • Display Type : None
  • Power Meter Type : Protector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number F86416-000
Product Name Electronic Power Meters
Phase Single Phase; Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - C51365-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - D54064-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - A67990-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - D46255-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details