Body Features Product Weight (KG) : .3
Configuration Features Panel Cutout Size : 64 MM [2.52 INCH ] Wiring Configuration : Single Phase
Dimensions Case Size : 72 MM [2.84 INCH ] Product Depth : 64 MM [2.52 INCH ] Product Height : 96 MM [3.78 INCH ] Product Width : 96 MM [3.78 INCH ]
Electrical Characteristics Power Meter Function : AC Ammeter
Industry Standards Compatible With Agency/Standards Products : UL
Mechanical Attachment Product Mount Type : DIN Panel Mount
Operation/Applicatio
n Operating Frequency Range (HZ) : 50 - 60
Product Type Features Accuracy (PCT) : ±1.5 Scale (AMP) : 0/100/200 Scale Shape : Short Scale (90)
Body Features
Configuration Features
- Panel Cutout Size : 64 MM [2.52 INCH ]
- Wiring Configuration : Single Phase
Dimensions
- Case Size : 72 MM [2.84 INCH ]
- Product Depth : 64 MM [2.52 INCH ]
- Product Height : 96 MM [3.78 INCH ]
- Product Width : 96 MM [3.78 INCH ]
Electrical Characteristics
- Power Meter Function : AC Ammeter
Industry Standards
- Compatible With Agency/Standards Products : UL
Mechanical Attachment
- Product Mount Type : DIN Panel Mount
Operation/Application
- Operating Frequency Range (HZ) : 50 - 60
Product Type Features
- Accuracy (PCT) : ±1.5
- Scale (AMP) : 0/100/200
- Scale Shape : Short Scale (90)