Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 40 50 60 70 71 72 73 74 75 76 77 78 79 80 81 82 90 100 110 120 130 140 150 187
Product Name Notes
BI-DIRECTIONAL TVS
DIODE ARR SCHOT 100V 35A TO254AA
DIODE ARR SCHOTT 150V 16A TO257
DIODE ARRAY GP 500V 15A TO254AA
DIODE ARRAY GP 75V 300MA UB
DIODE ARRAY SCHOTTKY 100V 15A U3
DIODE ARRAY SCHOTTKY 16V 75MA UB
DIODE ARRAY SCHOTTKY 50V 33MA UB
DIODE GEN PURP 1.1KV 1.4A D-5B
DIODE GEN PURP 1.1KV 1A D-5A
DIODE GEN PURP 1.1KV 1A
DIODE GEN PURP 100V 12A G AXIAL
DIODE GEN PURP 100V 15A TO257
DIODE GEN PURP 100V 1A D-5A
DIODE GEN PURP 100V 1A
DIODE GEN PURP 100V 20A DO203AA
DIODE GEN PURP 100V 3A B SQ-MELF
DIODE GEN PURP 100V 3A
DIODE GEN PURP 100V 70A DO5
DIODE GEN PURP 100V 850MA A-PAK
DIODE GEN PURP 125V 300MA D-5D
DIODE GEN PURP 150V 15A TO254
DIODE GEN PURP 150V 1A
DIODE GEN PURP 150V 20A DO203AA
DIODE GEN PURP 150V 2A A-PAK
DIODE GEN PURP 150V 70A DO5
DIODE GEN PURP 150V 850MA A-PAK
DIODE GEN PURP 1KV 1.4A D-5B
DIODE GEN PURP 200V 1.75A D-5A
DIODE GEN PURP 200V 1.75A D-5B
DIODE GEN PURP 200V 15A TO254
DIODE GEN PURP 220V 1.75A AXIAL
DIODE GEN PURP 220V 1.75A
DIODE GEN PURP 220V 2A AXIAL
DIODE GEN PURP 220V 2A D-5A
DIODE GEN PURP 225V 400MA DO35
DIODE GEN PURP 225V 500MA D-5A
DIODE GEN PURP 225V 500MA DO35
DIODE GEN PURP 2A E AXIAL
DIODE GEN PURP 300MA 10CFLATPACK
DIODE GEN PURP 400V 1.75A D-5B
DIODE GEN PURP 400V 12A TO254
DIODE GEN PURP 400V 15A TO257
DIODE GEN PURP 400V 400MA DO35
DIODE GEN PURP 400V 500MA DO35
DIODE GEN PURP 400V A SQ-MELF
DIODE GEN PURP 440V 1.75A D-5B
DIODE GEN PURP 440V 1.75A
DIODE GEN PURP 440V 2A D-5A
DIODE GEN PURP 440V 2A
DIODE GEN PURP 500V 15A TO254
DIODE GEN PURP 50V 15A TO257
DIODE GEN PURP 50V 1A D-5A
DIODE GEN PURP 50V 1A
DIODE GEN PURP 50V 20A DO203AA
DIODE GEN PURP 50V 2A G AXIAL
DIODE GEN PURP 50V 300MA
DIODE GEN PURP 50V 3A B SQ-MELF
DIODE GEN PURP 50V 3A
DIODE GEN PURP 50V 70A DO5
DIODE GEN PURP 600V 1.2A D-5A
DIODE GEN PURP 600V 1.75A D-5B
DIODE GEN PURP 600V 15A TO257
DIODE GEN PURP 600V 400MA DO35
DIODE GEN PURP 600V 500MA DO35
DIODE GEN PURP 660V 1.75A D-5B
DIODE GEN PURP 660V 1.75A
DIODE GEN PURP 660V 2A D-5A
DIODE GEN PURP 660V 2A
DIODE GEN PURP 75V 300MA D-5B
DIODE GEN PURP 75V 300MA D-5D
DIODE GEN PURP 75V 300MA DO35
DIODE GEN PURP 75V 300MA UB
DIODE GEN PURP 800V 1.4A D-5B
DIODE GEN PURP 880V 1.4A D-5B
DIODE GEN PURP 880V 1A D-5A
DIODE GEN PURP 880V 1A
DIODE GEN PURP 900V 1.4A D-5B
DIODE GEN PURP 900V 3A E AXIAL
DIODE GEN PURP 990V 1A D-5A
DIODE GEN PURP 990V 1A
DIODE GP 1.1KV 1A A SQ-MELF
DIODE GP 150V 3A SQ-MELF B
DIODE GP 220V 1.2A A SQ-MELF
DIODE GP 225V 400MA DO213AA
DIODE GP 400V 400MA DO213AA
DIODE GP 440V 1.2A A SQ-MELF
DIODE GP 600V 500MA A SQ-MELF
DIODE GP 660V 1.2A A SQ-MELF
DIODE GP 75V 300MA SQ-MELF B
DIODE GP 800V 1.5A A SQ-MELF
DIODE GP 990V 1A A SQ-MELF
DIODE GP REV 150V 300MA DO35
DIODE SCHOTTKY 100V 10A U3
DIODE SCHOTTKY 100V 15A U3
DIODE SCHOTTKY 100V 1A DO213AB
DIODE SCHOTTKY 15V 150A THINKEY3
DIODE SCHOTTKY 16V 150MA DO213AA
DIODE SCHOTTKY 20V 150MA DO35
DIODE SCHOTTKY 20V 750MA DO35
DIODE SCHOTTKY 30V 150A THINKEY3
DIODE SCHOTTKY 30V 25A THINKEY2
DIODE SCHOTTKY 35V 10A U3
DIODE SCHOTTKY 40V 200MA DO213AA
DIODE SCHOTTKY 40V 3A B AXIAL
DIODE SCHOTTKY 40V 3A B SQ-MELF
DIODE SCHOTTKY 45V 1A DO204AL
DIODE SCHOTTKY 45V 25A THINKEY2
DIODE SCHOTTKY 45V 30A U3
DIODE SCHOTTKY 50V 33MA DO213AA
DIODE SCHOTTKY 50V 75MA DO213AA
DIODE SCHOTTKY 50V 75MA DO35
DIODE SCHOTTKY 80V 3A DO213AA
DIODE SCHOTTKY UB
DIODE ZENER 10V 500MW MELF
DIODE ZENER 12V 500MW DO35
DIODE ZENER 12V 500MW MELF
DIODE ZENER 13V 500MW MELF
DIODE ZENER 16V 500MW DO35
DIODE ZENER 2.4V 500MW DO35
DIODE ZENER 2.7V 500MW DO35
DIODE ZENER 22V 500MW DO35
DIODE ZENER 24V 500MW MELF
DIODE ZENER 27V 500MW DO35
DIODE ZENER 3.3V 1.5W D5A
DIODE ZENER 3.3V 500MW DO35
DIODE ZENER 3.6V 500MW DO35
DIODE ZENER 3.6V 5W D5B
DIODE ZENER 3.9V 1.5W D5A
DIODE ZENER 3.9V 500MW DO35
DIODE ZENER 3.9V 500MW MELF
DIODE ZENER 4.3V 1.5W D5A
DIODE ZENER 4.3V 500MW DO35
DIODE ZENER 4.3V 5W E AXIAL
DIODE ZENER 4.7V 500MW DO35
DIODE ZENER 5.1V 1.5W D5A
DIODE ZENER 5.1V 500MW DO35
DIODE ZENER 5.1V 5W E AXIAL
DIODE ZENER 5.6V 500MW DO35
DIODE ZENER 5.6V 5W D5B
DIODE ZENER 5.6V 5W E AXIAL
DIODE ZENER 6.2V 500MW DO35
DIODE ZENER 6.2V 5W D5B
DIODE ZENER 6.2V 5W E AXIAL
DIODE ZENER 6.8V 500MW DO35
DIODE ZENER 7.5V 500MW DO35
DIODE ZENER 7.5V 500MW MELF
DIODE ZENER 8.2V 500MW MELF
DIODE ZENER 9.1V 500MW MELF
DIODE ZENER
RECTIFIER
SIGNAL/COMPUTER DIODE
T MET BI 500W 6.8V SM
T MET BI 500W 6V8 19500/516
T MET BI 500W 6V8 SM
TVS DIODE 11.4VWM 21VC C AXIAL
TVS DIODE 11.4VWM 21VC C SQ-MELF
TVS DIODE 11.4VWM 22.05VC AXIAL
TVS DIODE 12.2VWM 22.3VC AXIAL
TVS DIODE 12.2VWM 22.3VC SQ-MELF
TVS DIODE 12VWM 22.6VC AXIAL
TVS DIODE 12VWM 22.6VC B SQ-MELF
TVS DIODE 13.7VWM 25.1VC SQ-MELF
TVS DIODE 136.8VWM 245.7VC MELF
TVS DIODE 145VWM 245VC DO13
TVS DIODE 14CDIP
TVS DIODE 14CFLATPACK
TVS DIODE 15.2VWM 27.7VC C AXIAL
TVS DIODE 15.2VWM 27.7VC
TVS DIODE 150VWM 261VC DO13
TVS DIODE 152VWM 273VC B SQ-MELF
TVS DIODE 152VWM 273VC C AXIAL
TVS DIODE 152VWM 273VC C SQ-MELF
TVS DIODE 15VWM 26.5VC AXIAL
TVS DIODE 15VWM 26.5VC G-MELF
TVS DIODE 16.7VWM 30.5VC C AXIAL
TVS DIODE 16.7VWM 30.5VC
TVS DIODE 160VWM 278VC DO13
TVS DIODE 170VWM 294VC DO13
TVS DIODE 18.2VWM 33.3VC SQ-MELF
TVS DIODE 185VWM 328VC DO13
TVS DIODE 20.6VWM 37.4VC SQ-MELF
TVS DIODE 20.6VWM 37.4VC
TVS DIODE 22.8VWM 41.6VC AXIAL
TVS DIODE 22.8VWM 41.6VC SQ-MELF
TVS DIODE 24VWM 41.4VC AXIAL
TVS DIODE 25.1VWM 45.7VC SQ-MELF
TVS DIODE 25.1VWM 45.7VC
TVS DIODE 27.4VWM 49.9VC SQ-MELF
TVS DIODE 29.7VWM 53.6VC SQ-MELF
TVS DIODE 30.5VWM 47.5VC AXIAL
TVS DIODE 30.5VWM 47.5VC G-MELF
TVS DIODE 30.5VWM 47.5VC
TVS DIODE 35.8VWM 64.6VC C AXIAL
TVS DIODE 35.8VWM 64.6VC SQ-MELF
TVS DIODE 35.8VWM 67.83V SQ-MELF
TVS DIODE 38.8VWM 70.1VC AXIAL
TVS DIODE 38.8VWM 70.1VC SQ-MELF
TVS DIODE 40.3VWM 63.5VC AXIAL
TVS DIODE 40.3VWM 63.5VC G-MELF
TVS DIODE 40.3VWM 63.5VC
TVS DIODE 42.6VWM 77VC C AXIAL
TVS DIODE 47.1VWM 85.3VC C AXIAL
TVS DIODE 5.2VWM 10.5VC SQ-MELF
TVS DIODE 5.2VWM 11.03VC C AXIAL
TVS DIODE 5.7VWM 11.2VC C AXIAL
TVS DIODE 5.7VWM 11.2VC SQ-MELF
TVS DIODE 51.6VWM 78.5VC
TVS DIODE 51.7VWM 97.1VC C AXIAL
TVS DIODE 51.7VWM 97.1VC SQ-MELF
TVS DIODE 56VWM 103.1VC SQ-MELF
TVS DIODE 5VWM 8.5VC DO13
TVS DIODE 5VWM 9VC B SQ-MELF
TVS DIODE 5VWM 9VC
TVS DIODE 69.2VWM 125.1V SQ-MELF
TVS DIODE 6VWM 11.3VC DO13
TVS DIODE 6VWM 11VC AXIAL
TVS DIODE 7.5VWM 13.4VC DO13
TVS DIODE 7.6VWM 14.5VC SQ-MELF
TVS DIODE 7.6VWM 14.5VC
TVS DIODE 76VWM 137.6VC SQ-MELF
TVS DIODE 7VWM 12.1VC DO13
TVS DIODE 8.4VWM 15.6VC SQ-MELF
TVS DIODE 8.5VWM 14.5VC DO13
TVS DIODE 86.6VWM 151.3V SQ-MELF
TVS DIODE 9.1VWM 16.9VC SQ-MELF
TVS DIODE 9.1VWM 17.75VC SQ-MELF
TVS DIODE 9.9VWM 18.2VC SQ-MELF
TVS DIODE 9.9VWM 19.11VC SQ-MELF
TVS DIODE 91.2VWM 165.1VC AXIAL
TVS DIODE 98.8VWM 178.8V SQ-MELF
TVS DIODE 9VWM 15.6VC DO13
VOLTAGE REGULATOR
ZENER DIODE

<< Prev Next >>