Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single JANTX1N6642UBCC/TR

Description
Win Source Part Number: 1188401-JANTX1N6642U BCC/TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/578 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 300mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 20 ns Current - Reverse Leakage @ Vr: 500 nA @ 75 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: 3-SMD, No Lead Supplier Device Package: UB Alternative Parts (Cross-Reference): JANTX1N6642UBCCTR; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8541.10.0070 Mfr: Microchip Technology Other Names: 150-JANTX1N6642UBCC/ TR
Request a Quote
Description
Win Source Part Number: 1188401-JANTX1N6642U BCC/TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/578 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 300mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 20 ns Current - Reverse Leakage @ Vr: 500 nA @ 75 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: 3-SMD, No Lead Supplier Device Package: UB Alternative Parts (Cross-Reference): JANTX1N6642UBCCTR; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8541.10.0070 Mfr: Microchip Technology Other Names: 150-JANTX1N6642UBCC/ TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1188401-JANTX1N6642UBCC/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1188401-JANTX1N6642UBCC/TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1188401-JANTX1N6642UBCC/TR
Win Source Part Number: 1188401-JANTX1N6642U BCC/TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/578 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 300mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 20 ns Current - Reverse Leakage @ Vr: 500 nA @ 75 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: 3-SMD, No Lead Supplier Device Package: UB Alternative Parts (Cross-Reference): JANTX1N6642UBCCTR; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8541.10.0070 Mfr: Microchip Technology Other Names: 150-JANTX1N6642UBCC/ TR

Win Source Part Number: 1188401-JANTX1N6642UBCC/TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/578
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 20 ns
Current - Reverse Leakage @ Vr: 500 nA @ 75 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: 3-SMD, No Lead
Supplier Device Package: UB
Alternative Parts (Cross-Reference): JANTX1N6642UBCCTR;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8541.10.0070
Mfr: Microchip Technology
Other Names: 150-JANTX1N6642UBCC/TR

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N6642UBCC/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N6642UBCC/TR
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N6642UBCC/TR
DIODE ARRAY GP 75V 300MA UB

DIODE ARRAY GP 75V 300MA UB

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number 1188401-JANTX1N6642UBCC/TR JANTX1N6642UBCC/TR
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.2 volts
VR 75 volts
IR 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - BAS40L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YA862C08R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 80 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
RF Pin Diode, Band Switching and RF Attenuation - BAR15-1 - Infineon Technologies AG
Specs
Diode Type PIN
Diode Applications Switching
IF 140 mA
View Details
3 suppliers