DIODE GEN PURP 400V 12A TO254 Product overview: JANTX1N6766 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTX1N6766 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1188643-JANTX1N6766
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 12A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 12 A
Reverse Recovery Time (trr): 60 ns
Current - Reverse Leakage @ Vr: 10 µA @ 320 V
Capacitance @ Vr, F: 300pF @ 5V, 1MHz
Mounting Type: Through Hole
Package / Case: TO-254-3, TO-254AA (Straight Leads)
Supplier Device Package: TO-254
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
RoHS Status: RoHS non-compliant
DIODE GEN PURP 400V 12A TO254
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-JANTX1N6766 | 1188643-JANTX1N6766 | JANTX1N6766 |
| Product Name | 400V 12A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | ||
| Diode Type | Standard | ||
| VF | 1.55 volts | 1.55 volts | |
| VR | 400 volts |