MICROCHIP TECHNOLOGY, INC.
JANTX1N5968DUS -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - ZENER
Microchip Technology, Inc.
Discrete Semiconductor Products - Diodes - Zener
JANTX1N5968DUS
Description
DIODE ZENER 5.6V 5W D5B
-
Acme Chip Technology Co., Limited
Description
DIODE ZENER 5.6V 5W D5B
Technical Specifications
|
Product Category
|
Zener Diodes |
|
Product Number
|
JANTX1N5968DUS |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Zener |
|
Life Cycle Stage
|
Active
|
|
Package
|
D-5B
|
|
VZ
|
5.6 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Package
SOT23; Sot-23
Pin Count
3
RoHS Compliant
RoHS
View Details
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
IF
500 mA
View Details
6 suppliers
Package
DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details