Edmund Optics Inc. Fiber-Coupled Laser 808nm 0 - 450mW NT55-372

Description
Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a thermoelectric cooler, heatsink, fan, power supply and component electronics all in one package. Their unique design includes an external TTL modulation port (BNC connector). LCD display shows output as current values (mA). Fiber Pigtail at laser interface is not removable. Note that stated maximum output power is at fiber tip face. All units are sealed in box. User cannot access diode or diode-fiber interface. Fiber uses non-epoxy high power connector with the industry standard termination for high power lasers, SMA. Intense spots as small as 0.3mm dia. can be projected. Uses actively aligned AR coated aspheric optics.Optional Collimator Lenses can be threaded directly onto SMA connector of the emitting fiber. Use #47-222 or #47-223 for laser wavelengths in the range 600-1050nm or 1050-1600nm respectively.
Description
Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a thermoelectric cooler, heatsink, fan, power supply and component electronics all in one package. Their unique design includes an external TTL modulation port (BNC connector). LCD display shows output as current values (mA). Fiber Pigtail at laser interface is not removable. Note that stated maximum output power is at fiber tip face. All units are sealed in box. User cannot access diode or diode-fiber interface. Fiber uses non-epoxy high power connector with the industry standard termination for high power lasers, SMA. Intense spots as small as 0.3mm dia. can be projected. Uses actively aligned AR coated aspheric optics.Optional Collimator Lenses can be threaded directly onto SMA connector of the emitting fiber. Use #47-222 or #47-223 for laser wavelengths in the range 600-1050nm or 1050-1600nm respectively.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Fiber-Coupled Laser 808nm 0 - 450mW
NT55-372
Fiber-Coupled Laser 808nm 0 - 450mW NT55-372
Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a thermoelectric cooler, heatsink, fan, power supply and component electronics all in one package. Their unique design includes an external TTL modulation port (BNC connector). LCD display shows output as current values (mA). Fiber Pigtail at laser interface is not removable. Note that stated maximum output power is at fiber tip face. All units are sealed in box. User cannot access diode or diode-fiber interface. Fiber uses non-epoxy high power connector with the industry standard termination for high power lasers, SMA. Intense spots as small as 0.3mm dia. can be projected. Uses actively aligned AR coated aspheric optics.Optional Collimator Lenses can be threaded directly onto SMA connector of the emitting fiber. Use #47-222 or #47-223 for laser wavelengths in the range 600-1050nm or 1050-1600nm respectively.
  • Power Delivery By High Brightness Fiber
  • Visible and Infrared Wavelengths
  • Stand-Alone System
  • Compact, TEC with Forced Air Cooling

These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a thermoelectric cooler, heatsink, fan, power supply and component electronics all in one package. Their unique design includes an external TTL modulation port (BNC connector). LCD display shows output as current values (mA). Fiber Pigtail at laser interface is not removable. Note that stated maximum output power is at fiber tip face. All units are sealed in box. User cannot access diode or diode-fiber interface. Fiber uses non-epoxy high power connector with the industry standard termination for high power lasers, SMA. Intense spots as small as 0.3mm dia. can be projected. Uses actively aligned AR coated aspheric optics.Optional Collimator Lenses can be threaded directly onto SMA connector of the emitting fiber. Use #47-222 or #47-223 for laser wavelengths in the range 600-1050nm or 1050-1600nm respectively.

Technical Specifications

  Edmund Optics Inc.
Product Category Lasers
Product Number NT55-372
Product Name Fiber-Coupled Laser 808nm 0 - 450mW
Laser Type Fiber Lasers; Solid State Lasers
CDRH Classification Class IIIb
Wavelength Range 803 to 813 nm (8030 to 8130 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 100000 milliwatts
View Details
Ushio Laser Diodes - HL65213HD - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
CW quantum cascade lasers - L12006-1631H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 6130 nm (61300 Å)
Laser Power 20 milliwatts
View Details