Edmund Optics Inc. VHK Circular Beam Visible Laser Diode 0.95mW 670nm NT54-019

Description
Small Circular Beams Diffraction-Limited Performance Wavelengths of 635 and 670nm Output Power from 0.95 to 4.9mW A new selection of compact, high-efficiency diode laser modules with clean, circular beams for applications where visual spot quality is important. They combine CircuLaser™ point-source laser diodes and AlignLock™ optical assembly technology with sophisticated electronics, to provide efficient and reliable laser sources. These miniature modules produce diffraction-limited performance and are ideal for laboratory and OEM applications. Easily integrated into systems that currently require gas tube lasers, they also offer significantly increased coupling efficiency to single mode fibers. The circular low-divergence beams feature the lowest astigmatism possible and have a total wavefront error of less than a 1/4-wavelength. Propagation is Gaussian with typical M2 values of <1.2 and Strehl Ratios of 0.9 or better.General specifications include: beam power stabilized to ±4% of nominal, <4 mrad point accuracy, operating temp. -10 to +40°C, storage temp. -40 to +80°C, 1.0 oz. weight, green on/off LED, 36" leads, fully-shielded drive circuitry, reverse polarity protected, and ESD Class 2 protection to Mil Spec. Std. 1686B. Modules are cooled through the cylindrical walls and, therefore, should be mounted in an appropriate heat sink such as 53-263. CDRH certified. Power Supply, required for operation, sold separately.
Description
Small Circular Beams Diffraction-Limited Performance Wavelengths of 635 and 670nm Output Power from 0.95 to 4.9mW A new selection of compact, high-efficiency diode laser modules with clean, circular beams for applications where visual spot quality is important. They combine CircuLaser™ point-source laser diodes and AlignLock™ optical assembly technology with sophisticated electronics, to provide efficient and reliable laser sources. These miniature modules produce diffraction-limited performance and are ideal for laboratory and OEM applications. Easily integrated into systems that currently require gas tube lasers, they also offer significantly increased coupling efficiency to single mode fibers. The circular low-divergence beams feature the lowest astigmatism possible and have a total wavefront error of less than a 1/4-wavelength. Propagation is Gaussian with typical M2 values of <1.2 and Strehl Ratios of 0.9 or better.General specifications include: beam power stabilized to ±4% of nominal, <4 mrad point accuracy, operating temp. -10 to +40°C, storage temp. -40 to +80°C, 1.0 oz. weight, green on/off LED, 36" leads, fully-shielded drive circuitry, reverse polarity protected, and ESD Class 2 protection to Mil Spec. Std. 1686B. Modules are cooled through the cylindrical walls and, therefore, should be mounted in an appropriate heat sink such as 53-263. CDRH certified. Power Supply, required for operation, sold separately.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
VHK Circular Beam Visible Laser Diode 0.95mW 670nm
NT54-019
VHK Circular Beam Visible Laser Diode 0.95mW 670nm NT54-019
Small Circular Beams Diffraction-Limited Performance Wavelengths of 635 and 670nm Output Power from 0.95 to 4.9mW A new selection of compact, high-efficiency diode laser modules with clean, circular beams for applications where visual spot quality is important. They combine CircuLaser™ point-source laser diodes and AlignLock™ optical assembly technology with sophisticated electronics, to provide efficient and reliable laser sources. These miniature modules produce diffraction-limited performance and are ideal for laboratory and OEM applications. Easily integrated into systems that currently require gas tube lasers, they also offer significantly increased coupling efficiency to single mode fibers. The circular low-divergence beams feature the lowest astigmatism possible and have a total wavefront error of less than a 1/4-wavelength. Propagation is Gaussian with typical M2 values of <1.2 and Strehl Ratios of 0.9 or better.General specifications include: beam power stabilized to ±4% of nominal, <4 mrad point accuracy, operating temp. -10 to +40°C, storage temp. -40 to +80°C, 1.0 oz. weight, green on/off LED, 36" leads, fully-shielded drive circuitry, reverse polarity protected, and ESD Class 2 protection to Mil Spec. Std. 1686B. Modules are cooled through the cylindrical walls and, therefore, should be mounted in an appropriate heat sink such as 53-263. CDRH certified. Power Supply, required for operation, sold separately.
  • Small Circular Beams
  • Diffraction-Limited Performance
  • Wavelengths of 635 and 670nm
  • Output Power from 0.95 to 4.9mW

A new selection of compact, high-efficiency diode laser modules with clean, circular beams for applications where visual spot quality is important. They combine CircuLaser™ point-source laser diodes and AlignLock™ optical assembly technology with sophisticated electronics, to provide efficient and reliable laser sources. These miniature modules produce diffraction-limited performance and are ideal for laboratory and OEM applications. Easily integrated into systems that currently require gas tube lasers, they also offer significantly increased coupling efficiency to single mode fibers. The circular low-divergence beams feature the lowest astigmatism possible and have a total wavefront error of less than a 1/4-wavelength. Propagation is Gaussian with typical M2 values of <1.2 and Strehl Ratios of 0.9 or better.General specifications include: beam power stabilized to ±4% of nominal, <4 mrad point accuracy, operating temp. -10 to +40°C, storage temp. -40 to +80°C, 1.0 oz. weight, green on/off LED, 36" leads, fully-shielded drive circuitry, reverse polarity protected, and ESD Class 2 protection to Mil Spec. Std. 1686B. Modules are cooled through the cylindrical walls and, therefore, should be mounted in an appropriate heat sink such as 53-263. CDRH certified. Power Supply, required for operation, sold separately.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Lasers
Product Number NT54-019
Product Name VHK Circular Beam Visible Laser Diode 0.95mW 670nm
Laser Type Laser Diodes
CDRH Classification Class II
Wavelength Range 670 nm (6700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-100G-830 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
Laser-Driven Light Sources (LDLS) - EQ-77X-QZ-S - Hamamatsu Photonics Europe
Specs
CDRH Classification Class I
View Details