Edmund Optics Inc. 15.0mW Fixed Focus Green Laser Diode Module NT84-930

Description
Modulatable up to 10kHz Compact Size with Integrated Single Unit Design High Brightness with up to 15mW of Output Power These diode-pumped solid state Fixed Focus Green Laser Modules are available with output powers ranging from 0.9 - 15mW. The turn-key design with integrated optics and electronics in a single package is suitable for a variety of plug and play operations. These laser modules provide high brightness circular output beams, and are ideal for many OEM applications. Line and cross hair output beams can be achieved with optional interchangeable projection heads. Note: Power supply and mounting bracket are sold separately. Each Fixed Focus Green Laser Module provides a circular beam and stabilized output power, and can operate in either CW or modulated mode. These laser modules easily plug into the 5V DC power supply (sold separately) via standard DC jack, and have two additional wire leads for TTL signal to operate in modulation mode. Each laser module can be integrated with the optional interchangeable projection heads. The projection head can be fixed to the laser module via two set screws at the front face of the module.
Description
Modulatable up to 10kHz Compact Size with Integrated Single Unit Design High Brightness with up to 15mW of Output Power These diode-pumped solid state Fixed Focus Green Laser Modules are available with output powers ranging from 0.9 - 15mW. The turn-key design with integrated optics and electronics in a single package is suitable for a variety of plug and play operations. These laser modules provide high brightness circular output beams, and are ideal for many OEM applications. Line and cross hair output beams can be achieved with optional interchangeable projection heads. Note: Power supply and mounting bracket are sold separately. Each Fixed Focus Green Laser Module provides a circular beam and stabilized output power, and can operate in either CW or modulated mode. These laser modules easily plug into the 5V DC power supply (sold separately) via standard DC jack, and have two additional wire leads for TTL signal to operate in modulation mode. Each laser module can be integrated with the optional interchangeable projection heads. The projection head can be fixed to the laser module via two set screws at the front face of the module.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
15.0mW Fixed Focus Green Laser Diode Module
NT84-930
15.0mW Fixed Focus Green Laser Diode Module NT84-930
Modulatable up to 10kHz Compact Size with Integrated Single Unit Design High Brightness with up to 15mW of Output Power These diode-pumped solid state Fixed Focus Green Laser Modules are available with output powers ranging from 0.9 - 15mW. The turn-key design with integrated optics and electronics in a single package is suitable for a variety of plug and play operations. These laser modules provide high brightness circular output beams, and are ideal for many OEM applications. Line and cross hair output beams can be achieved with optional interchangeable projection heads. Note: Power supply and mounting bracket are sold separately. Each Fixed Focus Green Laser Module provides a circular beam and stabilized output power, and can operate in either CW or modulated mode. These laser modules easily plug into the 5V DC power supply (sold separately) via standard DC jack, and have two additional wire leads for TTL signal to operate in modulation mode. Each laser module can be integrated with the optional interchangeable projection heads. The projection head can be fixed to the laser module via two set screws at the front face of the module.
  • Modulatable up to 10kHz
  • Compact Size with Integrated Single Unit Design
  • High Brightness with up to 15mW of Output Power

These diode-pumped solid state Fixed Focus Green Laser Modules are available with output powers ranging from 0.9 - 15mW. The turn-key design with integrated optics and electronics in a single package is suitable for a variety of plug and play operations. These laser modules provide high brightness circular output beams, and are ideal for many OEM applications. Line and cross hair output beams can be achieved with optional interchangeable projection heads. Note: Power supply and mounting bracket are sold separately. Each Fixed Focus Green Laser Module provides a circular beam and stabilized output power, and can operate in either CW or modulated mode. These laser modules easily plug into the 5V DC power supply (sold separately) via standard DC jack, and have two additional wire leads for TTL signal to operate in modulation mode. Each laser module can be integrated with the optional interchangeable projection heads. The projection head can be fixed to the laser module via two set screws at the front face of the module.

Technical Specifications

  Edmund Optics Inc.
Product Category Lasers
Product Number NT84-930
Product Name 15.0mW Fixed Focus Green Laser Diode Module
Laser Type Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class IIIa
Wavelength Range 532 nm (5320 Å)
Unlock Full Specs
to access all available technical data

Similar Products

High-power laser diode bar modules - L13459-01 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
View Details
Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Compact Laser With Display - COMPACT - 633 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 633 nm (6330 Å)
Laser Power 75 milliwatts
View Details