Edmund Optics Inc. HeNe Laser 0.8mW 110V Random NT61-337

Description
Helium-Neon lasers combine hard-sealed internal mirrors, small physical size, and low noise, resulting in higher laser reliability, greater design flexibility, and enhanced performance. Rectangular (Rect.) models have self-contained power supplies. All Power Supplies are included. Complies with 21CFR 1040 and IEC 825-1:1993.
Description
Helium-Neon lasers combine hard-sealed internal mirrors, small physical size, and low noise, resulting in higher laser reliability, greater design flexibility, and enhanced performance. Rectangular (Rect.) models have self-contained power supplies. All Power Supplies are included. Complies with 21CFR 1040 and IEC 825-1:1993.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
HeNe Laser 0.8mW 110V Random
NT61-337
HeNe Laser 0.8mW 110V Random NT61-337
Helium-Neon lasers combine hard-sealed internal mirrors, small physical size, and low noise, resulting in higher laser reliability, greater design flexibility, and enhanced performance. Rectangular (Rect.) models have self-contained power supplies. All Power Supplies are included. Complies with 21CFR 1040 and IEC 825-1:1993.

Helium-Neon lasers combine hard-sealed internal mirrors, small physical size, and low noise, resulting in higher laser reliability, greater design flexibility, and enhanced performance. Rectangular (Rect.) models have self-contained power supplies. All Power Supplies are included. Complies with 21CFR 1040 and IEC 825-1:1993.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Lasers
Product Number NT61-337
Product Name HeNe Laser 0.8mW 110V Random
Laser Type Helium Neon Lasers
Unlock Full Specs
to access all available technical data

Similar Products

Laser-Driven Light Sources (LDLS) - EQ-400-RH-QZ-S - Hamamatsu Photonics Europe
Specs
CDRH Classification Class IV
View Details
 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-980 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 980 nm (9800 Å)
View Details