Edmund Optics Inc. Coherent® High Performance OBIS® Laser Systems - OBIS 375nm LX 16mW Laser 87-453

Description
Same Compact Design for All Wavelength Options Integrated Control Electronics with Analog and Digital Modulation Circular Beam with Superior Beam Quality Coherent® High Performance OBIS® Laser Systems are compact, plug-and-play lasers that offer a wide range of wavelengths from the ultraviolet to the near-infrared in a single platform. Although each laser utilizes one of two technologies, Coherent’s proprietary Optically Pumped Semiconductor Laser (OPSL) or laser diode-based, OBIS Laser Systems feature the same beam parameters in packages that allow the user to plug-and-play alternate wavelengths as needed. Every laser includes a USB, RS-485, and full I/O interface. A multicolor LED has been integrated into the top cover to provide laser status at a glance. Note: A power supply is required for operation and sold separately. OBIS remote is required for CDRH certified systems. The OBIS heat sink is recommended. Three power supply options are available, but only one is required. #87-472 (not CDRH certified) includes a power supply with power cord. #87-473 (CDRH certified) includes a 1m laser-to-remote cable, and DC power supply with power cable. #87-475 (CDRH certified) includes a 6 laser scientific remote, internal power supply, and six 1m laser-to-remote cables with power cord. Coherent® High Performance OBIS® Laser Systems are designed for an extensive range of OEM or scientific applications including environmental monitoring, inspection, or machine vision, or for use in the life sciences for the fluorescence excitation of dyes and proteins in flow cytometry, microscopy, DNA sequencing, or drug delivery. These lasers feature smart electronics to ensure superior low-noise optical performance, and an ultra-small controller that has been integrated into the laser head.
Description
Same Compact Design for All Wavelength Options Integrated Control Electronics with Analog and Digital Modulation Circular Beam with Superior Beam Quality Coherent® High Performance OBIS® Laser Systems are compact, plug-and-play lasers that offer a wide range of wavelengths from the ultraviolet to the near-infrared in a single platform. Although each laser utilizes one of two technologies, Coherent’s proprietary Optically Pumped Semiconductor Laser (OPSL) or laser diode-based, OBIS Laser Systems feature the same beam parameters in packages that allow the user to plug-and-play alternate wavelengths as needed. Every laser includes a USB, RS-485, and full I/O interface. A multicolor LED has been integrated into the top cover to provide laser status at a glance. Note: A power supply is required for operation and sold separately. OBIS remote is required for CDRH certified systems. The OBIS heat sink is recommended. Three power supply options are available, but only one is required. #87-472 (not CDRH certified) includes a power supply with power cord. #87-473 (CDRH certified) includes a 1m laser-to-remote cable, and DC power supply with power cable. #87-475 (CDRH certified) includes a 6 laser scientific remote, internal power supply, and six 1m laser-to-remote cables with power cord. Coherent® High Performance OBIS® Laser Systems are designed for an extensive range of OEM or scientific applications including environmental monitoring, inspection, or machine vision, or for use in the life sciences for the fluorescence excitation of dyes and proteins in flow cytometry, microscopy, DNA sequencing, or drug delivery. These lasers feature smart electronics to ensure superior low-noise optical performance, and an ultra-small controller that has been integrated into the laser head.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Coherent® High Performance OBIS® Laser Systems - OBIS 375nm LX 16mW Laser
87-453
Coherent® High Performance OBIS® Laser Systems - OBIS 375nm LX 16mW Laser 87-453
Same Compact Design for All Wavelength Options Integrated Control Electronics with Analog and Digital Modulation Circular Beam with Superior Beam Quality Coherent® High Performance OBIS® Laser Systems are compact, plug-and-play lasers that offer a wide range of wavelengths from the ultraviolet to the near-infrared in a single platform. Although each laser utilizes one of two technologies, Coherent’s proprietary Optically Pumped Semiconductor Laser (OPSL) or laser diode-based, OBIS Laser Systems feature the same beam parameters in packages that allow the user to plug-and-play alternate wavelengths as needed. Every laser includes a USB, RS-485, and full I/O interface. A multicolor LED has been integrated into the top cover to provide laser status at a glance. Note: A power supply is required for operation and sold separately. OBIS remote is required for CDRH certified systems. The OBIS heat sink is recommended. Three power supply options are available, but only one is required. #87-472 (not CDRH certified) includes a power supply with power cord. #87-473 (CDRH certified) includes a 1m laser-to-remote cable, and DC power supply with power cable. #87-475 (CDRH certified) includes a 6 laser scientific remote, internal power supply, and six 1m laser-to-remote cables with power cord. Coherent® High Performance OBIS® Laser Systems are designed for an extensive range of OEM or scientific applications including environmental monitoring, inspection, or machine vision, or for use in the life sciences for the fluorescence excitation of dyes and proteins in flow cytometry, microscopy, DNA sequencing, or drug delivery. These lasers feature smart electronics to ensure superior low-noise optical performance, and an ultra-small controller that has been integrated into the laser head.
  • Same Compact Design for All Wavelength Options
  • Integrated Control Electronics with Analog and Digital Modulation
  • Circular Beam with Superior Beam Quality

Coherent® High Performance OBIS® Laser Systems are compact, plug-and-play lasers that offer a wide range of wavelengths from the ultraviolet to the near-infrared in a single platform. Although each laser utilizes one of two technologies, Coherent’s proprietary Optically Pumped Semiconductor Laser (OPSL) or laser diode-based, OBIS Laser Systems feature the same beam parameters in packages that allow the user to plug-and-play alternate wavelengths as needed. Every laser includes a USB, RS-485, and full I/O interface. A multicolor LED has been integrated into the top cover to provide laser status at a glance. Note: A power supply is required for operation and sold separately. OBIS remote is required for CDRH certified systems. The OBIS heat sink is recommended.

Three power supply options are available, but only one is required. #87-472 (not CDRH certified) includes a power supply with power cord. #87-473 (CDRH certified) includes a 1m laser-to-remote cable, and DC power supply with power cable. #87-475 (CDRH certified) includes a 6 laser scientific remote, internal power supply, and six 1m laser-to-remote cables with power cord.

Coherent® High Performance OBIS® Laser Systems are designed for an extensive range of OEM or scientific applications including environmental monitoring, inspection, or machine vision, or for use in the life sciences for the fluorescence excitation of dyes and proteins in flow cytometry, microscopy, DNA sequencing, or drug delivery. These lasers feature smart electronics to ensure superior low-noise optical performance, and an ultra-small controller that has been integrated into the laser head.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Lasers
Product Number 87-453
Product Name Coherent® High Performance OBIS® Laser Systems - OBIS 375nm LX 16mW Laser
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 48 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 80000 to 200000 milliwatts
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-0.4S-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1 (IEC)
Wavelength Range 635 nm (6350 Å)
View Details
CW laser diodes (CWLD) - L8763-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 798 to 810 nm (7980 to 8100 Å)
Operating Voltage 2 volts
View Details