Edmund Optics Inc. 635nm, 3mW Laser Diode Module, 120° Line NT68-708

Description
Integrated Systems with Drive Electronics and Optical Element Adjustable Focus or Line Generator Versions Available Regulated Output Power Standard 3 Pin Design These Focusable Laser Diode Modules are available with output powers ranging from 1 - 3mW. They combine a laser diode with driver electronics in one complete system. The integrated optical elements provide an adjustable, focusable output spot or 120° line option, depending upon the version purchased. Simply apply 2.5V DC to input pin 1 for operation. Their simple operation and miniature footprint make them ideal for a wide range of industrial applications including laser marking, prototyping, and measurement.Note: These products are not CDRH Certified. They are sold solely as components for lab prototype use or for user-developed and user-certified systems.
Description
Integrated Systems with Drive Electronics and Optical Element Adjustable Focus or Line Generator Versions Available Regulated Output Power Standard 3 Pin Design These Focusable Laser Diode Modules are available with output powers ranging from 1 - 3mW. They combine a laser diode with driver electronics in one complete system. The integrated optical elements provide an adjustable, focusable output spot or 120° line option, depending upon the version purchased. Simply apply 2.5V DC to input pin 1 for operation. Their simple operation and miniature footprint make them ideal for a wide range of industrial applications including laser marking, prototyping, and measurement.Note: These products are not CDRH Certified. They are sold solely as components for lab prototype use or for user-developed and user-certified systems.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
635nm, 3mW Laser Diode Module, 120° Line
NT68-708
635nm, 3mW Laser Diode Module, 120° Line NT68-708
Integrated Systems with Drive Electronics and Optical Element Adjustable Focus or Line Generator Versions Available Regulated Output Power Standard 3 Pin Design These Focusable Laser Diode Modules are available with output powers ranging from 1 - 3mW. They combine a laser diode with driver electronics in one complete system. The integrated optical elements provide an adjustable, focusable output spot or 120° line option, depending upon the version purchased. Simply apply 2.5V DC to input pin 1 for operation. Their simple operation and miniature footprint make them ideal for a wide range of industrial applications including laser marking, prototyping, and measurement.Note: These products are not CDRH Certified. They are sold solely as components for lab prototype use or for user-developed and user-certified systems.
  • Integrated Systems with Drive Electronics and Optical Element
  • Adjustable Focus or Line Generator Versions Available
  • Regulated Output Power
  • Standard 3 Pin Design

These Focusable Laser Diode Modules are available with output powers ranging from 1 - 3mW. They combine a laser diode with driver electronics in one complete system. The integrated optical elements provide an adjustable, focusable output spot or 120° line option, depending upon the version purchased. Simply apply 2.5V DC to input pin 1 for operation. Their simple operation and miniature footprint make them ideal for a wide range of industrial applications including laser marking, prototyping, and measurement.Note: These products are not CDRH Certified. They are sold solely as components for lab prototype use or for user-developed and user-certified systems.

Technical Specifications

  Edmund Optics Inc.
Product Category Lasers
Product Number NT68-708
Product Name 635nm, 3mW Laser Diode Module, 120° Line
Laser Type Laser Diode Modules
Wavelength Range 635 nm (6350 Å)
Laser Power 3 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 24 - CO2 Engraving and Cutting Laser Machine -24x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
Blue Violet Laser Module : HP-Series Blue Violet Laser Module - HP Series Blue - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue
Wavelength Range 450 nm (4500 Å)
View Details
 - 2133562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details