Edmund Optics Inc. Argon-Ion Laser: Multi-Line 150mW, 4 Lines Selectable, CE Certified NT58-453

Description
Ultra-Compact Single Unit with Internal Power Supply Lower Cost per mW of Power Single and Multi-Line Models with Dual Channel Air-Cooled Design Rear Mounted Power Output Control Knob This line of air-cooled Argon-Ion lasers provides a stable, high quality output beam from a rugged yet efficient package. The wavelength options make these lasers ideal for a variety of scientific and OEM applications. The maintenance-free sealed mirror laser tube is ruggedly supported for exceptional resistance to vibrations and rough handling. Embedded dual cooling fans, combined with an exclusive Dual Channel airflow design, provide quiet and highly efficient cooling of the laser tube while isolating the state-of-the-art power supply from potential airborne contaminants. The beam shutter is controlled by a springloaded switch. Remote control of laser function can be achieved via a built-in interface port.The Argon-Ion Multi-Line laser with wavelength selectable output features a filter wheel assembly allowing the user to select 1 of 3 popular Argon Lines (457nm, 488nm, 514nm) or multi-line output.Note: If fiber-coupling is required with the selectable wavelength unit stock #58-453, please contact our Engineering Department.
Description
Ultra-Compact Single Unit with Internal Power Supply Lower Cost per mW of Power Single and Multi-Line Models with Dual Channel Air-Cooled Design Rear Mounted Power Output Control Knob This line of air-cooled Argon-Ion lasers provides a stable, high quality output beam from a rugged yet efficient package. The wavelength options make these lasers ideal for a variety of scientific and OEM applications. The maintenance-free sealed mirror laser tube is ruggedly supported for exceptional resistance to vibrations and rough handling. Embedded dual cooling fans, combined with an exclusive Dual Channel airflow design, provide quiet and highly efficient cooling of the laser tube while isolating the state-of-the-art power supply from potential airborne contaminants. The beam shutter is controlled by a springloaded switch. Remote control of laser function can be achieved via a built-in interface port.The Argon-Ion Multi-Line laser with wavelength selectable output features a filter wheel assembly allowing the user to select 1 of 3 popular Argon Lines (457nm, 488nm, 514nm) or multi-line output.Note: If fiber-coupling is required with the selectable wavelength unit stock #58-453, please contact our Engineering Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Argon-Ion Laser: Multi-Line 150mW, 4 Lines Selectable, CE Certified
NT58-453
Argon-Ion Laser: Multi-Line 150mW, 4 Lines Selectable, CE Certified NT58-453
Ultra-Compact Single Unit with Internal Power Supply Lower Cost per mW of Power Single and Multi-Line Models with Dual Channel Air-Cooled Design Rear Mounted Power Output Control Knob This line of air-cooled Argon-Ion lasers provides a stable, high quality output beam from a rugged yet efficient package. The wavelength options make these lasers ideal for a variety of scientific and OEM applications. The maintenance-free sealed mirror laser tube is ruggedly supported for exceptional resistance to vibrations and rough handling. Embedded dual cooling fans, combined with an exclusive Dual Channel airflow design, provide quiet and highly efficient cooling of the laser tube while isolating the state-of-the-art power supply from potential airborne contaminants. The beam shutter is controlled by a springloaded switch. Remote control of laser function can be achieved via a built-in interface port.The Argon-Ion Multi-Line laser with wavelength selectable output features a filter wheel assembly allowing the user to select 1 of 3 popular Argon Lines (457nm, 488nm, 514nm) or multi-line output.Note: If fiber-coupling is required with the selectable wavelength unit stock #58-453, please contact our Engineering Department.
  • Ultra-Compact Single Unit with Internal Power Supply
  • Lower Cost per mW of Power
  • Single and Multi-Line Models with Dual Channel Air-Cooled Design
  • Rear Mounted Power Output Control Knob

This line of air-cooled Argon-Ion lasers provides a stable, high quality output beam from a rugged yet efficient package. The wavelength options make these lasers ideal for a variety of scientific and OEM applications. The maintenance-free sealed mirror laser tube is ruggedly supported for exceptional resistance to vibrations and rough handling. Embedded dual cooling fans, combined with an exclusive Dual Channel airflow design, provide quiet and highly efficient cooling of the laser tube while isolating the state-of-the-art power supply from potential airborne contaminants. The beam shutter is controlled by a springloaded switch. Remote control of laser function can be achieved via a built-in interface port.The Argon-Ion Multi-Line laser with wavelength selectable output features a filter wheel assembly allowing the user to select 1 of 3 popular Argon Lines (457nm, 488nm, 514nm) or multi-line output.Note: If fiber-coupling is required with the selectable wavelength unit stock #58-453, please contact our Engineering Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Lasers
Product Number NT58-453
Product Name Argon-Ion Laser: Multi-Line 150mW, 4 Lines Selectable, CE Certified
Laser Type Ion Lasers
Features Polarized Output
CDRH Classification Class IIIb
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 200000 milliwatts
View Details
CW quantum cascade lasers - L12004-2209H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 4530 nm (45300 Å)
Laser Power 20 milliwatts
View Details
 - 1271567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class IIIb
View Details